The MIC24053YJL is a high-efficiency, synchronous step-down regulator from Micrel, now Microchip Technology. It is designed for applications requiring a compact solution for high-current power delivery. This regulator integrates power MOSFETs and a control scheme optimized for fast transient response and high efficiency. The MIC24053YJL offers a wide input voltage range, making it suitable for various power supply architectures.
Applications
- Point-of-Load (POL) regulation
- Computing and server applications
- Networking equipment
- Industrial power supplies
- Distributed power systems
Features
- Wide Input Voltage Range: Typically operates from 4.5V to 26V.
- High Efficiency: Achieves peak efficiency exceeding 90% depending on the operating conditions.
- Integrated Power MOSFETs: Simplifies design and reduces external component count.
- Adjustable Switching Frequency: Allows optimization for efficiency or solution size.
- Current Mode Control: Provides excellent line and load regulation.
- Over-Current Protection (OCP): Protects the regulator from over-current conditions.
- Over-Voltage Protection (OVP): Prevents output voltage from exceeding a safe level.
- Thermal Shutdown: Shuts down the regulator in case of excessive temperature.
- Enable/Disable Control: Allows for easy power sequencing.
- Power Good Output: Indicates when the output voltage is within regulation.
Benefits
- High Efficiency: Reduces power dissipation and extends battery life in portable applications.
- Small Solution Size: Integrated MOSFETs and minimal external components contribute to a compact design.
- Robust Protection Features: Ensures reliable operation and protects the regulator and load from fault conditions.
- Ease of Use: Simple design and control scheme facilitate easy implementation.
- Wide Input Voltage Range: Suitable for a variety of power supply applications.
Additional Details
The MIC24053YJL typically utilizes a current-mode control architecture, providing fast transient response and stable operation. The switching frequency is adjustable, which enables designers to optimize the trade-off between efficiency and solution size. The device integrates comprehensive protection features, including over-current protection, over-voltage protection, and thermal shutdown, ensuring reliable operation in demanding environments. The availability of an enable pin allows for convenient power sequencing and system control. This regulator is commonly available in a compact package, such as a QFN, suitable for space-constrained applications.