EN
  • EN
  • DE

TPS610995DRVR

Part No TPS610995DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3.6V 800MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS610995
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50423-1, 296-50423-2, 296-50423-6, TPS610995DRVR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843931-TPS610995DRVR
Ultra Librarian 3D Model Ultra Librarian TPS610995DRVR CAD Model

Description

Product Overview: TPS610995DRVR by Texas Instruments

The TPS610995DRVR is a high-efficiency, low-quiescent current boost converter from the renowned semiconductor manufacturer Texas Instruments (TI). This innovative power management integrated circuit (IC) is designed to extend battery life in portable devices by efficiently converting lower voltages to higher voltages while minimizing power loss.

Key Features

  • High Efficiency: The TPS610995DRVR boasts a high efficiency that can reach up to 92%, making it an ideal choice for battery-powered applications where power conservation is critical.
  • Low Quiescent Current: With a low quiescent current of just 1 µA, this boost converter significantly reduces the standby power consumption, thereby prolonging the battery life of the device it powers.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 0.7V to 5.5V, allowing it to support a variety of power sources, including single-cell batteries.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set up to 5.5V with the use of external resistors, providing flexibility for different design requirements.
  • Power Save Mode: The TPS610995DRVR includes a power save mode that automatically adjusts the operating frequency according to the load, reducing power consumption at light loads.
  • Package and Size: This device is offered in a small 6-pin SON package with a 1.5mm x 1.5mm footprint, which is suitable for space-constrained applications.

Applications

The TPS610995DRVR is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable medical devices
  • Wireless headsets and earbuds
  • Smart meters and sensors
  • Wearable electronics
  • Energy harvesting systems

This boost converter is also equipped with built-in protection features, such as over-temperature protection and over-voltage protection, which safeguard the device and the load from various fault conditions. With its impressive efficiency, low power consumption, and compact size, the TPS610995DRVR from Texas Instruments is an excellent choice for designers looking to enhance the performance and battery life of their portable or wearable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3520 $54.0800
95+ $1.1093 $105.3835
140+ $1.0747 $150.4580
195+ $1.0400 $202.8000
250+ $1.0053 $251.3250
335+ $0.9014 $301.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,595 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess