EN
  • EN
  • DE

TPS61122PWR

Part No TPS61122PWR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BOOST CONV DUAL-OUT 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Handheld/Mobile Devices
Operating Supply Current 10μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 135181-TPS61122PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61122PWR CAD Model

Description

Product Overview: Texas Instruments TPS61122PWR

The Texas Instruments TPS61122PWR is a high-performance, adjustable, step-up DC-DC converter designed to meet the power management requirements of a wide range of applications. This compact and efficient integrated circuit is housed in a 14-TSSOP (Thin Shrink Small Outline Package) and is part of the TPS6112x family of boost converters that are known for their reliability and versatility.

With an input voltage range of 2.0V to 6.0V, the TPS61122PWR is particularly well-suited for portable devices that are powered by either a single-cell Li-Ion battery or multiple Alkaline/NiMH cells. The device's ability to boost the input voltage up to a maximum output voltage of 28V makes it ideal for driving white LEDs used in backlighting of small to medium-sized LCD panels, and it can also be used for other purposes such as powering OLED displays or providing a bias voltage for TFT panels.

The TPS61122PWR incorporates a fixed-frequency, pulse-width modulation (PWM) control scheme that minimizes ripple and ensures stable operation. The switching frequency of 600 kHz allows for the use of small, low-profile inductors and capacitors, thereby reducing the overall footprint and cost of the power supply solution. Additionally, the device offers a high efficiency of up to 90%, which is critical for battery-powered applications where extending battery life is a priority.

To protect the device and the load, the TPS61122PWR features several built-in protection mechanisms, including over-voltage protection, thermal shutdown, and under-voltage lockout. Furthermore, the device has an integrated soft-start function that limits inrush current during startup, contributing to the longevity of the system.

The TPS61122PWR is easy to implement in a variety of designs due to its minimal external component requirements and the availability of application notes and design tools from Texas Instruments. Its robust feature set and high performance make it an excellent choice for designers looking to create compact, efficient, and reliable power solutions.

You May Also Be Interested in

NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2635 $52.2160
38+ $2.6778 $101.7564
58+ $2.5941 $150.4578
80+ $2.5104 $200.8320
104+ $2.4268 $252.3872
138+ $2.1757 $300.2466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess