EN
  • EN
  • DE
  • IT

TPS61161DRVTG4

Part No TPS61161DRVTG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 700MA 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 18V
Output Voltage 38V
Channel Output Current 700mA (Switch)
Frequency 600kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1112228-TPS61161DRVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Computers & Computer Peripherals, Automation & Process Control, Robotics
Ultra Librarian 3D Model Ultra Librarian TPS61161DRVTG4 CAD Model

Description

Product Overview: TPS61161DRVTG4 from Texas Instruments

The TPS61161DRVTG4 is a highly efficient, monolithic, white LED driver integrated circuit (IC) designed by Texas Instruments (TI). This powerful component is specifically engineered to drive LEDs in a variety of lighting applications. Its versatility and efficiency make it an ideal choice for portable devices, such as smartphones, digital cameras, and other handheld electronics, where power conservation is crucial.

One of the standout features of the TPS61161DRVTG4 is its wide input voltage range that spans from 3V to 18V. This broad range allows the IC to operate effectively in various power environments, ensuring consistent LED performance across different applications. The device is capable of driving up to 10 LEDs in series, which is beneficial for creating uniform backlighting solutions in medium-sized LCD panels.

At the heart of the TPS61161DRVTG4 is a 1.2MHz fixed-frequency, pulse-width modulation (PWM) boost converter. This high-frequency operation enables the use of small, low-profile inductors and ceramic capacitors, minimizing the overall solution footprint on the PCB. Additionally, the IC incorporates an integrated power MOSFET, which further reduces the number of external components required, leading to a more compact and cost-effective design.

The TPS61161DRVTG4 also boasts an innovative TrueColor PWM™ dimming feature, which provides excellent color consistency and brightness control. This dimming method ensures a high dimming ratio, allowing for precise adjustment of backlight brightness to suit user preferences or ambient light conditions.

For safety and reliability, the TPS61161DRVTG4 includes built-in over-voltage and over-temperature protection circuits. These features safeguard the IC and the LEDs from potential damage caused by abnormal operating conditions. The device is also equipped with a soft-start mechanism that limits inrush current during startup, which enhances the longevity of the LEDs.

Encased in a small 6-pin SON package, the TPS61161DRVTG4 is designed with space-saving in mind, making it an excellent choice for space-constrained applications. Its high efficiency, integrated features, and protective measures make this LED driver from Texas Instruments a top-tier solution for your lighting needs.

You May Also Be Interested in

Texas Instruments
24-Channel, 12-Bit PWM LED Driver with Internal Oscillator
Lowest to $1.9835
Texas Instruments
Lowest to $0.7510
Infineon Technologies
IC LED DRIVER OFFLINE DIM 8DSO
Lowest to $1.8928
Diodes Incorporated
Lowest to $3.4488
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Infineon Technologies
IC LED FLYBACK CTLR 8SOIC
Lowest to $2.0494
NXP / Nexperia
Lowest to $4.2435
Microchip Technology
IC LED DRVR OFFL DIM 50MA 8SOIC
Lowest to $3.1694

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2595 $50.6025
415+ $0.2430 $100.8450
640+ $0.2348 $150.2720
920+ $0.2184 $200.9280
1,190+ $0.2102 $250.1380
1,490+ $0.2020 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,020 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess