EN
  • EN
  • DE

TPS61162AYFFR

Part No TPS61162AYFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 6.5V
Output Voltage 2.7 V to 27 V
Channel Output Current 1.5A (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 9-DSBGA
Win Source Part Number 144459-TPS61162AYFFR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61162AYFFR CAD Model

Description

Product Overview: Texas Instruments TPS61162AYFFR

The TPS61162AYFFR is a high-efficiency, synchronous boost converter with an integrated open LED protection from Texas Instruments. Designed for driving white LEDs in series, the TPS61162AYFFR is a perfect solution for backlighting LCD panels in portable devices such as smartphones, tablets, and notebooks. Its versatility also extends to general illumination and architectural lighting applications.

Key Features

  • Adjustable Output Voltage: The device can support an output voltage up to 38V, which allows for several LEDs to be driven in series, ensuring uniform brightness and improving the overall efficiency of the lighting system.
  • Integrated Open LED Protection: The TPS61162AYFFR includes an open LED protection feature that prevents the output from reaching unsafe voltage levels if an open LED is detected, thus enhancing the safety and reliability of the application.
  • Programmable Dimming Control: With a programmable dimming function, the device allows for precise control over the brightness levels of the LEDs, which can be adjusted through either an analog or PWM signal.
  • High Efficiency: The synchronous boost converter design with integrated FETs ensures high efficiency, which is critical for battery-powered applications where power conservation is paramount.
  • Compact Package: The TPS61162AYFFR comes in a small 2x2mm YFF package, making it an ideal choice for space-constrained applications.

Applications

The TPS61162AYFFR is suitable for a wide range of applications that require high-efficiency LED backlighting. These include:

  • LCD backlighting for portable devices
  • Automotive interior lighting
  • General illumination
  • Architectural details and accent lighting

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TPS61162AYFFR is no exception and is supported by comprehensive technical documentation, including datasheets, application notes, and design resources. This ensures that engineers can confidently select and integrate this LED driver into their designs, with the backing of TI's renowned customer support and engineering expertise.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5903 $55.6605
80+ $1.3049 $104.3920
120+ $1.2641 $151.6920
165+ $1.2233 $201.8445
215+ $1.1825 $254.2375
285+ $1.0602 $302.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess