EN
  • EN
  • DE

TPS611781RNWR

Part No TPS611781RNWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 10A 13VQFN / 20-V, 10-A Fully-Integrated Synchronous Boost with Load Disconnect Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 4.5V
Maximum Output Voltage 20V
Current - Output 10A (Switch)
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 13-PowerVFQFN
Supplier Device Package 13-VQFN-HR (3x3.5)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807567-TPS611781RNWR
Ultra Librarian 3D Model Ultra Librarian TPS611781RNWR CAD Model

Description

The TPS611781RNWR is a high-performance, highly integrated power solution from Texas Instruments, designed to meet the demanding requirements of portable and compact electronic devices. This advanced power module is part of TI's extensive range of power management integrated circuits, renowned for their reliability and efficiency.

Key Features

  • High-Efficiency Boost Converter: The TPS611781RNWR features a boost converter with a wide input voltage range, capable of stepping up lower voltages to the required levels for various applications.
  • Integrated Power Diode and Inductor: This device integrates the power diode and inductor within the package, reducing the need for external components and minimizing the solution footprint on the PCB.
  • Programmable Output Voltage: Users can program the output voltage to suit their specific needs, making the TPS611781RNWR versatile for multiple applications.
  • Adjustable Soft Start: The adjustable soft-start feature minimizes inrush current during startup, providing a controlled power-up sequence for sensitive electronics.
  • Overvoltage Protection: Built-in overvoltage protection ensures that the device and downstream components are safeguarded against unexpected voltage spikes.

Applications

The TPS611781RNWR is suitable for a wide range of applications, particularly where space is at a premium and power efficiency is crucial. Typical applications include:

  • Portable Media Players
  • Handheld Devices
  • Wireless Communication Equipment
  • Power Banks
  • Portable Medical Devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPS611781RNWR is manufactured to meet the highest standards of performance and reliability, ensuring long-term, dependable operation in your electronic designs.

Package and Availability

The TPS611781RNWR comes in a compact WQFN package, optimized for thermal performance and space-saving on the PCB. It is available for order through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers worldwide.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9537 $52.4535
130+ $0.7825 $101.7250
200+ $0.7581 $151.6200
275+ $0.7336 $201.7400
355+ $0.7092 $251.7660
475+ $0.6358 $302.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,530 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess