EN
  • EN
  • DE
  • IT

TPS612532AYFFR

Part No TPS612532AYFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.8-MHZ, 5-V / 4-A BOOST IN 1.2-  /  Boost Switching Regulator IC Positive Fixed 5V 1 Output 4A (Switch) 9-UFBGA, DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 5V
Current - Output 4A (Switch)
Frequency - Switching 3.8MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Base Product Number TPS612532
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS612532AYFFRTR,296-TPS612532AYFFRDKR,296-TPS612532AYFFRCT
Standard Package 3,000
Win Source Part Number 978690-TPS612532AYFFR
Ultra Librarian 3D Model Ultra Librarian TPS612532AYFFR CAD Model

Description

Product Overview: TPS612532AYFFR from Texas Instruments

The TPS612532AYFFR is a high-performance, fully integrated synchronous boost converter from Texas Instruments (TI), designed to provide efficient power management for a wide range of applications. This device is part of TI's extensive portfolio of power management integrated circuits that are engineered to meet the stringent requirements of modern electronic devices.

With its compact form factor, the TPS612532AYFFR is housed in a small 9-ball chip-scale package that is ideal for space-constrained applications. The device offers a wide input voltage range from 0.7V to 5.5V, making it versatile for systems powered by single-cell lithium-ion batteries or other power sources such as alkaline or NiMH cells.

The TPS612532AYFFR boasts an impressive efficiency level, thanks to its synchronous rectification and advanced MOSFET switching technology. This ensures minimal energy loss during power conversion, which is crucial for battery-powered devices where extending operational life is a key concern. The converter supports a 5V fixed output voltage with a maximum output current of up to 2A, depending on input voltage and load conditions.

Safety features of the TPS612532AYFFR include over-temperature protection and over-current protection, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions. Additionally, the device offers a Power Save Mode for improved efficiency at light loads, thereby optimizing power usage across the entire load range.

The TPS612532AYFFR is an excellent choice for designers looking for a reliable and efficient solution for portable electronics, including smartphones, tablets, wireless speakers, and IoT devices. Its performance, combined with TI's reputation for quality and support, makes the TPS612532AYFFR a go-to component for powering the next generation of electronic innovations.

For detailed specifications, application notes, and design resources, customers can visit the Texas Instruments website to ensure a smooth integration of the TPS612532AYFFR into their product designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $2.8545
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.2370
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8687
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9786 $53.8230
125+ $0.8030 $100.3750
195+ $0.7779 $151.6905
270+ $0.7528 $203.2560
345+ $0.7277 $251.0565
460+ $0.6524 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess