EN
  • EN
  • DE

TPS61256AYFFT

Part No TPS61256AYFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 2.9A 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 9-UFBGA, DSBGA
Case / Package 9-DSBGA
Family Name TPS61256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48833-2, 296-48833-1, 296-48833-6, TPS61256AYFFT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900861-TPS61256AYFFT
Ultra Librarian 3D Model Ultra Librarian TPS61256AYFFT CAD Model

Description

The TPS61256AYFFT from Texas Instruments is a high-efficiency, synchronous boost converter that is designed to provide a compact and reliable power solution for a wide range of applications. This advanced power management integrated circuit (PMIC) is capable of stepping up lower voltages to higher voltages, making it ideal for portable electronics, IoT devices, and other battery-powered equipment that require a stable power supply.

Key Features

  • Wide Input Voltage Range: The TPS61256AYFFT operates with an input voltage range from 2.5V to 5.5V, accommodating a variety of power sources, including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 5V to 12V, allowing for flexibility in powering different circuits that require specific voltage levels.
  • High Efficiency: This device features a synchronous boost topology which results in high efficiency, reducing power loss and improving battery life in portable applications.
  • Integrated Power Switches: The TPS61256AYFFT includes integrated power MOSFET switches, which contribute to the compact footprint and reduce external component count.
  • Protection Features: It comes with a comprehensive set of protection features including over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring the safety and reliability of the device under various conditions.

Applications

  • Portable and Battery-Powered Devices
  • IoT and Wearable Technology
  • Power Banks
  • Handheld Medical Equipment
  • Wireless Speakers and Headphones

The TPS61256AYFFT is offered in a compact YFF package, which is optimized for space-constrained applications. Texas Instruments' commitment to quality and performance is evident in this product, ensuring that it meets the rigorous demands of modern electronic devices. With its versatile features and robust design, the TPS61256AYFFT is an excellent choice for designers looking to enhance the power capabilities of their next project.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7315 $51.2050
170+ $0.6002 $102.0340
260+ $0.5815 $151.1900
360+ $0.5627 $202.5720
460+ $0.5440 $250.2400
620+ $0.4877 $302.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess