EN
  • EN
  • DE

TPS61282DYFFR

Part No TPS61282DYFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 4A 16DSBGA / Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 4A (Switch) 16-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 4.85V
Voltage - Output (Min/Fixed) 3.15V
Voltage - Output (Max) 4.4V
Current - Output 4A (Switch)
Frequency - Switching 2.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-UFBGA, DSBGA
Supplier Device Package 16-DSBGA (1.67x1.67)
Base Product Number TPS61282
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS61282DYFFR-ND,296-52010-2,296-52010-1,296-52010-6
Standard Package 3,000
Win Source Part Number 1320792-TPS61282DYFFR
Ultra Librarian 3D Model Ultra Librarian TPS61282DYFFR CAD Model

Description

Introducing the TPS61282DYFFR by Texas Instruments

The TPS61282DYFFR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This high-efficiency, synchronous boost converter is a pivotal component in modern electronics, catering to the increasing demand for stable and reliable power supply solutions.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 0.7V to 5.5V, making it versatile for various applications that require a boost converter to step up lower voltages to higher levels.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 5.5V, allowing for a wide range of device compatibility and ensuring that a stable and precise voltage is supplied to critical components.
  • High Efficiency: With a synchronous boost topology, the TPS61282DYFFR achieves high efficiency, which is crucial for battery-powered applications, reducing power loss and extending battery life.
  • Integrated Power Switches: The inclusion of integrated power switches minimizes the requirement for external components, thereby reducing the overall solution size and simplifying the design process.
  • Protection Features: It comes with built-in over-temperature and over-current protection, ensuring the safety and longevity of both the IC itself and the system it powers.

Applications

The TPS61282DYFFR is ideal for a variety of applications, particularly where efficient power conversion is critical. It is commonly used in:

  • Portable and battery-powered electronics
  • Energy harvesting systems
  • Power banks
  • Handheld devices
  • Internet of Things (IoT) devices

Reliability and Quality

As with all Texas Instruments products, the TPS61282DYFFR is built with reliability in mind. It is designed to meet the rigorous standards of industrial and consumer electronics, ensuring performance and durability in a wide range of operating conditions.

Conclusion

Whether you're designing a new portable device or looking to improve the power efficiency of an existing application, the TPS61282DYFFR from Texas Instruments is an excellent choice. Its advanced features, high efficiency, and robust protection mechanisms make it a powerful solution for your power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4851 $52.1871
50+ $2.0391 $101.9550
76+ $1.9753 $150.1228
105+ $1.9116 $200.7180
136+ $1.8479 $251.3144
182+ $1.6567 $301.5194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,060 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess