EN
  • EN
  • DE

TPS613226ADBVR

Part No TPS613226ADBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3.6V 1.6A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS613226
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS613226ADBVR-ND, 296-52012-2, 296-52012-1, 296-52012-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852948-TPS613226ADBVR
Ultra Librarian 3D Model Ultra Librarian TPS613226ADBVR CAD Model

Description

The TPS613226ADBVR is a high-efficiency, synchronous boost converter designed by Texas Instruments, a leader in semiconductor solutions. This compact and versatile power management integrated circuit (IC) is ideal for battery-powered applications that require a higher output voltage from a lower input voltage source.

With an input voltage range of 0.9V to 5.5V, the TPS613226ADBVR is capable of supporting a variety of power sources, including single-cell lithium-ion or lithium-polymer batteries, as well as multiple alkaline, NiCd, or NiMH cells. The device is particularly well-suited for portable electronics where space is at a premium, thanks to its small 5-pin SOT-23 package.

The TPS613226ADBVR employs a fixed-frequency, pulse-width modulation (PWM) control scheme that provides a stable and low-ripple output voltage, which is essential for sensitive RF and analog circuits. The output voltage is adjustable and can be set up to 5.5V, making it a flexible choice for various design requirements.

One of the key features of this boost converter is its high efficiency, which is achieved through synchronous rectification and a low quiescent current. This translates to longer battery life and reduced heat generation, both critical factors for handheld and wearable devices. Additionally, the device incorporates an under-voltage lockout (UVLO) feature, ensuring that the converter operates only when the input voltage is within an acceptable range.

The TPS613226ADBVR also includes over-temperature and over-current protection, safeguarding the device and the system it powers from potential damage due to excessive heat or current. This built-in protection, along with its high efficiency and adjustable output, makes the TPS613226ADBVR a reliable and versatile choice for designers looking to optimize their power management solutions.

In summary, Texas Instruments' TPS613226ADBVR synchronous boost converter is an excellent choice for applications requiring a compact, efficient, and reliable solution to increase voltage from a lower-voltage battery or power source.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1441 $50.4350
850+ $0.1182 $100.4700
1,315+ $0.1145 $150.5675
1,810+ $0.1108 $200.5480
2,335+ $0.1072 $250.3120
3,125+ $0.0961 $300.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess