EN
  • EN
  • DE

WL2803E33-5/TR

Part No WL2803E33-5/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 402407-WL2803E33-5/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WL2803E33-5/TR CAD Model

Description

The WL2803E33-5/TR is a high-performance step-down DC-DC converter manufactured by Willsemi. It's designed for a wide range of applications requiring efficient power conversion from a higher voltage to a lower voltage. This device features high efficiency, excellent transient response, and a small solution size, making it suitable for portable devices and battery-powered systems.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable electronics to regulate power efficiently.
  • Battery-Powered Systems: Ideal for applications where battery life is critical, such as IoT devices and wearables.
  • Power Banks: Implemented in power banks to provide stable and efficient charging for connected devices.
  • Wireless Communication Devices: Employed in wireless routers, modems, and other communication equipment to ensure stable power supply.
  • Industrial Control Systems: Utilized in industrial automation and control systems for reliable power regulation.

Features:

  • High Efficiency: Achieves high efficiency across a wide load range, minimizing power loss and extending battery life.
  • Wide Input Voltage Range: Operates with a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements.
  • Integrated Power MOSFETs: Incorporates integrated power MOSFETs for simplified design and reduced external component count.
  • Over-Current Protection: Includes over-current protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Features short-circuit protection to safeguard the device and connected components.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Improved System Reliability: Comprehensive protection features enhance system reliability and prevent damage.
  • Reduced Solution Size: Integrated components and a small package size reduce the overall solution size, saving board space.
  • Simplified Design: Integrated MOSFETs and minimal external components simplify the design process.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.

Additional Details:

The WL2803E33-5/TR typically operates at a switching frequency that balances efficiency and component size. The specific switching frequency, as well as other detailed specifications such as the maximum input voltage, output current, and operating temperature range, can be found in the manufacturer's datasheet. It also includes soft-start functionality to limit inrush current during startup. The device is typically available in a small QFN package.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0970 $50.4400
1,260+ $0.0796 $100.2960
1,950+ $0.0771 $150.3450
2,685+ $0.0746 $200.3010
3,470+ $0.0721 $250.1870
4,640+ $0.0647 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,010 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess