EN
  • EN
  • DE

TPS61372YKBR

Part No TPS61372YKBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC PWR MGMT SWITCHING REGULATOR  /  Boost Switching Regulator IC Positive Adjustable 5V 1 Output 16-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) 16V
Frequency - Switching 1.2MHz ~ 1.7MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-XFBGA, DSBGA
Supplier Device Package 16-DSBGA
Base Product Number TPS61372
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS61372YKBRTR
Standard Package 3,000
Win Source Part Number 1157309-TPS61372YKBR
Ultra Librarian 3D Model Ultra Librarian TPS61372YKBR CAD Model

Description

Introducing the TPS61372YKBR from Texas Instruments

The TPS61372YKBR is a high-efficiency, synchronous boost converter with an integrated 2-A, 0.5-Ω power switch and a 1-A, 0.5-Ω rectifier switch, designed to provide a compact and efficient power management solution. Manufactured by Texas Instruments, a leader in semiconductor solutions, this component is ideal for applications that require a higher voltage from a single-cell or dual-cell battery.

One of the key features of the TPS61372YKBR is its wide input voltage range, which spans from 2.4V to 5.5V, making it versatile for various power sources. The adjustable output voltage can be set up to 16V, allowing it to cater to the needs of different systems that require a specific voltage level for optimal operation.

The device operates at a 2.4-MHz switching frequency, which enables the use of small external components, such as inductors and capacitors, resulting in a compact power solution that saves valuable board space. The high switching frequency also allows for fast transient response, ensuring that the output voltage remains stable under varying load conditions.

Furthermore, the TPS61372YKBR includes a variety of built-in protection features such as over-temperature protection, over-voltage protection, and under-voltage lockout, which enhance the safety and reliability of the end application. The device also features a true disconnection during shutdown and a bypass mode operation, ensuring efficient power usage in all states.

Designed with a fixed and adjustable soft-start time to minimize inrush current, the TPS61372YKBR helps to prevent system voltage drops when the device is enabled. This feature is particularly beneficial in battery-powered applications, where preserving battery life is crucial.

Available in a compact 2.00 mm × 2.00 mm × 0.75 mm 12-ball WCSP package, the TPS61372YKBR is suitable for space-constrained applications such as portable electronics, wearables, and IoT devices. With its advanced features and high efficiency, the TPS61372YKBR from Texas Instruments stands as an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1193 $50.3685
110+ $0.9184 $101.0240
170+ $0.8897 $151.2490
235+ $0.8610 $202.3350
305+ $0.8323 $253.8515
405+ $0.7462 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess