EN
  • EN
  • DE

TPS62007QDGSRCT

Part No TPS62007QDGSRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LOW POWER DC DC CONVERTER / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TPS62007
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 840975-TPS62007QDGSRCT
Ultra Librarian 3D Model Ultra Librarian TPS62007QDGSRCT CAD Model

Description

The TPS62007QDGSRCT is a high-efficiency, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This product is designed to provide a compact and efficient power management solution for battery-powered and low-power applications.

Key Features:

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, allowing for versatile use in various applications.
  • High Efficiency: With its synchronous step-down converter design, the TPS62007QDGSRCT achieves high power conversion efficiency, which is critical for extending battery life in portable devices.
  • Low Dropout Operation: The low dropout feature ensures continuous operation even when the input voltage is close to the output voltage, enhancing performance during low battery conditions.
  • Power Save Mode: It includes a power save mode for improved efficiency at light loads, which is essential for maximizing battery life.
  • Small Package Size: Housed in a compact QFN package, the TPS62007QDGSRCT saves valuable board space and is ideal for space-constrained applications.
  • Thermal and Overcurrent Protection: The device is equipped with thermal shutdown and overcurrent protection features to safeguard the system under abnormal conditions.

Applications:

The TPS62007QDGSRCT is suitable for a wide range of applications, particularly where power efficiency and space are of paramount concern. Some typical applications include:

  • Portable and battery-powered devices
  • Smartphones and PDAs
  • Wireless LAN and Bluetooth™ systems
  • Digital cameras and audio players
  • Other low-power handheld devices

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The TPS62007QDGSRCT is built to meet high standards, ensuring stable performance across various conditions and longevity in your applications.

With its combination of efficiency, flexibility, and compact size, the TPS62007QDGSRCT from Texas Instruments stands out as an excellent choice for designers looking to optimize their power management systems in small, power-sensitive devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7302 $59.4604
5+ $24.3941 $121.9705
7+ $23.6317 $165.4219
9+ $22.8694 $205.8246
12+ $22.1071 $265.2852
16+ $19.8202 $317.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess