EN
  • EN
  • DE

TPS62044DGQR

Part No TPS62044DGQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.8V 1.2A SYNC 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 1.2A
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 034327-TPS62044DGQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62044DGQR CAD Model

Description

The TPS62044DGQR is a high-efficiency synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to cater to a broad range of applications, particularly excelling in portable devices due to its compact size and power efficiency.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range from 0.7V to 6V, which enables it to support a variety of loads and applications.
  • High Efficiency: With an efficiency of up to 95%, the TPS62044DGQR ensures minimal power loss and is ideal for battery-powered applications.
  • Low Dropout Operation: Its low dropout mode enables the converter to continue to operate even when the input-to-output voltage differential is minimal, ensuring consistent performance.
  • Power Save Mode: For light load conditions, the device enters a power save mode to maintain high efficiency across the entire load range.
  • High Switching Frequency: With a 2.25MHz fixed switching frequency, the TPS62044DGQR allows for the use of small, low-profile inductors and capacitors, which reduces the overall solution size.

Applications

The versatile nature of the TPS62044DGQR makes it suitable for a diverse set of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN and Bluetooth® Devices
  • GPS Receivers
  • Digital Cameras and Video Recorders

Package and Quality

The TPS62044DGQR comes in a small 10-pin MSOP PowerPAD™ package, which is designed to enhance thermal performance and allow for a compact system design. Texas Instruments' commitment to quality ensures that this product meets the highest standards in reliability and performance.

Conclusion

With its combination of features, the TPS62044DGQR is a robust solution for any designer looking to optimize power in compact, battery-driven electronics. Its high efficiency, adjustable output, and compact form factor make it an excellent choice for modern portable applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5721 $51.4420
48+ $2.1105 $101.3040
74+ $2.0445 $151.2930
102+ $1.9786 $201.8172
131+ $1.9126 $250.5506
175+ $1.7148 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,128 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess