EN
  • EN
  • DE

TPS62080DSGT

Part No TPS62080DSGT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
Manufacturer Texas Instruments
Series DCS-Control™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name TPS62080
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-29645-1, 296-29645-2, -296-29645-1, -296-29645-1-ND, -TPS62080DSGT-NDR, 296-29645-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900866-TPS62080DSGT
Ultra Librarian 3D Model Ultra Librarian TPS62080DSGT CAD Model

Description

Product Overview: TPS62080DSGT from Texas Instruments

The TPS62080DSGT is a high-efficiency synchronous step-down converter designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is specifically engineered to provide a compact and efficient power supply solution for portable and space-constrained applications.

With its wide input voltage range of 2.9V to 6V, the TPS62080DSGT is versatile and can accommodate a variety of power sources, including single-cell lithium-ion batteries, which are common in portable devices. Its ability to provide an adjustable output voltage from 0.9V to 5V allows for a high degree of flexibility, making it suitable for powering multiple components within a system.

Key Features:

  • High Efficiency: The device boasts up to 95% efficiency, which is critical for extending battery life in portable applications.
  • Switching Frequency: The 2.5MHz fixed switching frequency minimizes the size of external components and helps to reduce the solution footprint.
  • Power Save Mode: At light loads, the converter enters Power Save Mode, which enhances efficiency and further conserves energy.
  • Output Current: It can deliver up to 3A of continuous output current, ensuring reliable performance for high-demand applications.
  • Thermal Performance: The device comes in a 2x2mm 8-pin WSON package with excellent thermal performance, suitable for thermally challenging environments.

Applications:

The TPS62080DSGT is ideal for a range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Transmitters
  • Portable Media Players
  • Wearable Devices
  • IoT Devices

Its compact size, high efficiency, and flexibility make the TPS62080DSGT a go-to power solution for designers looking to optimize their power management systems in portable and space-sensitive products. With the backing of Texas Instruments' reputation for quality and reliability, this power converter stands out as an excellent choice for a broad array of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4806 $51.8210
85+ $1.2149 $103.2665
130+ $1.1769 $152.9970
180+ $1.1390 $205.0200
230+ $1.1010 $253.2300
305+ $0.9871 $301.0655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,847 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess