EN
  • EN
  • DE

TPS6208833YFPT

Part No TPS6208833YFPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A 6DSBGA / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 6-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 3A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number TPS6208833
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS6208833YFPT-ND,296-52015-6,296-52015-1,296-52015-2
Standard Package 250
Win Source Part Number 1317608-TPS6208833YFPT
Ultra Librarian 3D Model Ultra Librarian TPS6208833YFPT CAD Model

Description

Introducing the TPS6208833YFPT from Texas Instruments

The TPS6208833YFPT is a state-of-the-art step-down converter designed by Texas Instruments, renowned for their innovative approach to power management solutions. This component is engineered to meet the rigorous demands of modern portable electronics, offering a compact and efficient power conversion solution for a wide range of applications.

Key Features

  • High Efficiency: The TPS6208833YFPT boasts a high-efficiency synchronous step-down converter, which is crucial for extending battery life in portable devices. Its advanced design minimizes power loss during conversion, ensuring that your device operates at optimal efficiency.
  • Adjustable Output Voltage: Flexibility is a key aspect of this converter, as it provides an adjustable output voltage range. This feature allows designers to tailor the voltage to the specific needs of their application, ensuring compatibility with a variety of components.
  • Small Footprint: With space at a premium in modern electronics, the compact form factor of the TPS6208833YFPT is a significant advantage. It occupies minimal real estate on the PCB, freeing up space for other critical components.
  • Thermal and Overcurrent Protection: Safety is paramount, and this device incorporates both thermal shutdown and overcurrent protection. These protective features safeguard the device and the end product from potential damage due to overheating or excessive current draw.

Applications

The TPS6208833YFPT is ideal for a multitude of applications, particularly where efficiency and space constraints are crucial. It is well-suited for:

  • Smartphones and tablets
  • Portable media players
  • Wireless communication devices
  • Power banks
  • IoT devices

With its advanced features and reliable performance, the TPS6208833YFPT from Texas Instruments is a superior choice for designers looking to enhance the power management capabilities of their next project. Whether it's for consumer electronics or industrial applications, this step-down converter delivers the performance and flexibility required to meet the challenges of today's power-hungry devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8495 $55.4850
70+ $1.5175 $106.2250
105+ $1.4701 $154.3605
145+ $1.4227 $206.2915
185+ $1.3753 $254.4305
245+ $1.2330 $302.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess