EN
  • EN
  • DE

TPS62101D

Part No TPS62101D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description MULTIMODE LOW POWER BUCK CONVERTER | IC REG BUCK ADJ 500MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 9V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 8V
Output Current 500mA
Switching Frequency 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS62101
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272848-TPS62101D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62101D CAD Model

Description

Product Overview: TPS62101D

The TPS62101D is a versatile and efficient DC-DC converter designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This step-down converter is part of the TPS621xx series, which is known for its high performance and reliability in a wide range of applications.

Key Features

  • Adjustable Output Voltage: The TPS62101D offers an adjustable output voltage that ranges from 1.8V to 6V, making it suitable for various electronic devices and applications.
  • High Efficiency: With an efficiency of up to 95%, this converter ensures minimal power loss, making it ideal for battery-powered and energy-sensitive applications.
  • Low Quiescent Current: It features a low quiescent current, which is crucial for extending battery life in portable devices.
  • Wide Input Voltage Range: The device supports an input voltage range of 2.5V to 6V, accommodating a variety of power sources and allowing for flexible design options.
  • Power Save Mode: The TPS62101D includes a power save mode that reduces power consumption during light load conditions, further enhancing its efficiency.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system against excessive heat and current, respectively.
  • Small Package Size: Available in a small MSOP-8 package, the TPS62101D saves valuable board space and is suitable for compact electronic assemblies.

Applications

The TPS62101D is a highly adaptable component that can be used in a range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Data storage and solid-state drives (SSDs)
  • Medical and healthcare equipment
  • Industrial and automation systems

With its combination of efficiency, flexibility, and protection features, the TPS62101D from Texas Instruments is an excellent choice for designers looking to optimize power management in their electronic projects.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess