EN
  • EN
  • DE

TPS62110HPWP

Part No TPS62110HPWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16HTSSOP / 17-V, 1.5-A, SYNCHRONOUS STEP-DOWN CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.1V
Maximum Input Voltage 17V
Voltage - Output (Min/Fixed) 1.153V
Maximum Output Voltage 16V
Current - Output 1.5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Part Number Series TPS62110
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812243-TPS62110HPWP
Ultra Librarian 3D Model Ultra Librarian TPS62110HPWP CAD Model

Description

Introducing the TPS62110HPWP from Texas Instruments

The TPS62110HPWP is a high-efficiency synchronous step-down DC/DC converter designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This advanced power management IC is tailored for portable and space-constrained applications where efficiency and reliability are paramount. With its wide input voltage range and compact PowerPAD™ package, the TPS62110HPWP is an ideal solution for a variety of devices, including battery-powered equipment, embedded systems, and other electronics requiring efficient voltage regulation.

The converter operates over a wide input voltage range of 3.1 V to 17 V, making it versatile for systems powered by Li-Ion batteries, as well as 12 V rails. It can deliver up to 1.5 A of continuous output current with excellent load and line regulation. The TPS62110HPWP integrates synchronous rectification, which enhances efficiency by reducing switching losses, especially beneficial in battery-operated devices where extending battery life is crucial.

One of the key features of this product is its Power Save Mode, which maintains high efficiency during light load conditions. This mode ensures that the device consumes minimal power when the system is in standby or idle, thereby conserving energy and prolonging battery life. Additionally, the TPS62110HPWP offers a fixed switching frequency of 1.25 MHz, allowing for the use of small surface-mount inductors and capacitors, which minimizes the solution footprint and is essential for space-constrained applications.

For protection and reliability, the TPS62110HPWP is equipped with a range of safety features including over-temperature protection, under-voltage lockout, and over-current protection. This ensures the device operates safely under various conditions and protects the downstream circuitry from potential damage.

Furthermore, the TPS62110HPWP comes in a thermally efficient 20-pin HTSSOP PowerPAD™ package that enhances thermal performance and allows for higher current handling in a small form factor. This packaging feature, coupled with its high level of integration, makes the TPS62110HPWP a robust and efficient solution for designers looking to optimize their power management systems.

Overall, the TPS62110HPWP from Texas Instruments is a high-performance, feature-rich DC/DC converter that offers a balance of efficiency, compactness, and reliability, making it an excellent choice for the next generation of portable and compact electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $176.0777 $176.0777
2+ $157.8627 $315.7254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess