EN
  • EN
  • DE

TPS62120DCNR

Part No TPS62120DCNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 75MA SYNC SOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 75mA
Frequency - Switching Up to 800kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 034349-TPS62120DCNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS62120
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62120DCNR CAD Model

Description

The TPS62120DCNR is a high-efficiency synchronous step-down DC/DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and versatile power management integrated circuit (IC) is engineered to deliver a stable and reliable power supply to a wide range of electronic devices.

Key Features

  • Input Voltage Range: The TPS62120DCNR operates over a wide input voltage range from 2.5 V to 6 V, making it suitable for various applications including battery-powered devices.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be configured from 0.7 V to 6 V, allowing designers to tailor the voltage supply to the specific needs of their system.
  • High Efficiency: With a synchronous step-down converter design, this IC achieves high power conversion efficiency, which is crucial for extending battery life and reducing heat generation in portable devices.
  • Low Quiescent Current: The TPS62120DCNR features a low quiescent current, significantly reducing the power consumption when the device is in standby mode.
  • Power Save Mode: An integrated power save mode enhances efficiency at light loads, ensuring optimal energy usage across all operating conditions.
  • Thermal and Over-Current Protection: Built-in thermal shutdown and over-current protection mechanisms safeguard the IC and the end device from potential damage due to excessive heat or current.

Applications

The versatility of the TPS62120DCNR makes it an ideal choice for a broad array of applications, including:

  • Portable and battery-powered equipment
  • Wireless communication devices
  • Power supply for DSPs, MCUs, and FPGAs
  • Energy harvesting and solar-powered systems

Package and Availability

The TPS62120DCNR comes in a compact 8-VSON package, which is not only space-saving but also conducive for efficient thermal performance. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design tools to assist engineers in integrating the TPS62120DCNR into their designs seamlessly.

For pricing, availability, and additional technical resources, customers are encouraged to visit the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0107 $50.5350
125+ $0.8293 $103.6625
190+ $0.8034 $152.6460
260+ $0.7775 $202.1500
335+ $0.7516 $251.7860
450+ $0.6738 $303.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess