EN
  • EN
  • DE

TPS62133RGTR

Part No TPS62133RGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 034353-TPS62133RGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62133RGTR CAD Model

Description

Introduction to Texas Instruments TPS62133RGTR

The TPS62133RGTR is a highly efficient synchronous step-down DC/DC converter designed by Texas Instruments, catering to a wide array of applications that demand low power consumption and a small footprint. This converter is part of the TPS6213x family, known for their ease of use and flexibility, making them an ideal choice for portable and battery-powered devices.

Key Features

  • High-Efficiency Synchronous Step-Down Converter: The TPS62133RGTR boasts a high efficiency that translates to longer battery life and reduced heat dissipation, which is crucial for compact electronic devices.
  • Wide Input Voltage Range: With an input voltage range of 3V to 17V, this converter supports a variety of power sources, from single-cell batteries to intermediate bus voltages, providing designers with a versatile power solution.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.9V to 6V, allowing for a wide range of applications and compatibility with different ICs and processors.
  • Compact QFN Package: The device comes in a 16-pin QFN package with a 3.5mm x 3.5mm footprint, which is ideal for space-constrained applications.
  • Integrated Protection Features: The TPS62133RGTR includes over-temperature, over-current, and under-voltage lockout protections to ensure the longevity and reliability of both the converter and the overall system.

Applications

The versatility of the TPS62133RGTR makes it suitable for a broad range of applications, including:

  • Portable and battery-powered equipment
  • Wireless power supplies
  • Point of Load (POL) conversions
  • Embedded systems
  • Power management for processors and DSPs

Conclusion

The Texas Instruments TPS62133RGTR is a compact and efficient solution for modern electronic devices that require a reliable and adjustable power supply. Its wide input voltage range, adjustable output voltage, and integrated protection features make it a robust choice for designers looking to enhance the performance and longevity of their products. Whether for portable devices, wireless applications, or embedded systems, the TPS62133RGTR stands out as a versatile component in the Texas Instruments portfolio.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5865 $55.5275
80+ $1.3018 $104.1440
120+ $1.2611 $151.3320
165+ $1.2204 $201.3660
215+ $1.1797 $253.6355
285+ $1.0577 $301.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess