EN
  • EN
  • DE

TPS62160QDSGRQ1

Part No TPS62160QDSGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 8WSON / 3-V to 17-V 1-A Step-Down Converter with DCS-Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Maximum Input Voltage 17V
Voltage - Output (Min/Fixed) 0.9V
Maximum Output Voltage 6V
Current - Output 1A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809865-TPS62160QDSGRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62160QDSGRQ1 CAD Model

Description

The TPS62160QDSGRQ1 is a high-efficiency synchronous step-down DC/DC converter designed by Texas Instruments specifically for automotive and industrial applications. This advanced power solution can provide up to 1 A of continuous output current from a wide input voltage range of 3 V to 17 V, making it highly versatile for various electronic systems.

Key Features

  • High Efficiency: With its synchronous step-down converter design, the TPS62160QDSGRQ1 offers increased efficiency, which is crucial for battery-powered devices, reducing thermal stress and extending system battery life.
  • Wide Input Voltage Range: The device operates from a wide input voltage range of 3 V to 17 V, accommodating various power sources, including standard 12 V automotive batteries.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.9 V with a 2% accuracy, allowing for flexibility in powering different loads.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for standby and low-power states, reducing power consumption when the device is idle.
  • Thermal and Overcurrent Protection: The TPS62160QDSGRQ1 includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system against excessive temperatures and current conditions.

Applications

Designed to meet the stringent requirements of the automotive industry, the TPS62160QDSGRQ1 is ideal for power supply solutions in:

  • Infotainment and Telematics
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Portable Electronics
  • Power Management Modules

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPS62160QDSGRQ1 is qualified for automotive applications, ensuring it meets the rigorous standards for performance and durability required in harsh automotive environments.

Package and Availability

The device is available in a small, thermally enhanced 10-pin VSON package, providing a compact, space-saving solution for tight PCB layouts. Check with Texas Instruments or authorized distributors for availability and pricing details.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7603 $53.2210
165+ $0.6238 $102.9270
250+ $0.6043 $151.0750
345+ $0.5848 $201.7560
445+ $0.5653 $251.5585
595+ $0.5069 $301.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess