EN
  • EN
  • DE

TPS62173DSGT

Part No TPS62173DSGT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 500MA 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-WFDFN Exposed Pad
Manufacturer Texas Instruments
Series DCS-Control™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name TPS62173
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-29866-1-ND, 296-29866-1, -296-29866-1, -TPS62173DSGT-NDR, 296-29866-2, 296-29866-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900870-TPS62173DSGT
Ultra Librarian 3D Model Ultra Librarian TPS62173DSGT CAD Model

Description

Product Overview: TPS62173DSGT from Texas Instruments

The TPS62173DSGT is a highly efficient synchronous step-down DC/DC converter designed by Texas Instruments, a leader in semiconductor solutions. This compact and versatile power management integrated circuit (IC) is well-suited for a variety of applications, including portable electronics, industrial systems, and networking equipment. Its advanced features and robust performance make it an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

Key Features

  • High Efficiency: The TPS62173DSGT offers a high efficiency of up to 95%, which is achieved through its 2.5V to 6V input voltage range and 3MHz fixed frequency operation. This efficiency minimizes heat generation and helps in maintaining a lower operational temperature.
  • Adjustable Output Voltage: With an output voltage range from 0.9V to 6V, the device provides flexibility for powering a wide range of components, from microcontrollers to FPGAs and sensors.
  • Current Capability: It can deliver up to 0.5A of continuous output current, making it suitable for moderate power demands.
  • Power Save Mode: The TPS62173DSGT includes a power save mode that significantly reduces quiescent current under light-load conditions, thus conserving power when full capacity is not required.
  • Thermal and Overcurrent Protection: The device features built-in thermal shutdown and overcurrent protection circuits, safeguarding the IC and connected components from damage due to excessive heat or current.
  • Small Package: The IC is available in a small 2mm x 3mm, 8-pin SON package, which is ideal for space-constrained applications.

Applications

The TPS62173DSGT is designed to be a versatile component in a multitude of applications. Its small size and high efficiency make it particularly well-suited for battery-powered devices, such as smartphones, tablets, and handheld medical equipment. Additionally, it can be used in smart meters, wireless routers, and other networking devices where energy efficiency is critical. Industrial applications, including sensors and automation systems, also benefit from the TPS62173DSGT's stable performance and protective features.

Overall, the TPS62173DSGT from Texas Instruments is a reliable and efficient solution for a wide range of power management needs, offering designers a flexible and compact power module that doesn't compromise on performance or features.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,650 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess