The TPS62207DBVR is a high-efficiency, synchronous step-down DC-DC converter brought to you by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This advanced power solution is designed to meet the needs of ultra-low-power applications, making it an ideal choice for portable and battery-powered devices.
Key Features
- High Efficiency: With an efficiency of up to 95%, the TPS62207DBVR ensures extended battery life for portable devices.
- Adjustable Output Voltage: The device offers an adjustable output voltage range from 1.8V to 6V, which can be set via external resistors.
- Low Dropout Operation: The low dropout feature allows the converter to continue to operate even when the input-to-output voltage differential is small, maximizing battery usage.
- Small Package Size: Housed in a 5-pin SOT-23 package, the TPS62207DBVR is designed for space-constrained applications.
- Power Save Mode: At light load currents, the converter enters power save mode to maintain high efficiency over the entire load current range.
Applications
The versatile nature of the TPS62207DBVR makes it suitable for a broad range of applications, including:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Digital Cameras
- Portable Media Players
- Wireless LAN and Bluetooth® Devices
Technical Specifications
Parameter
Value
Input Voltage Range
2.5V to 6V
Output Current
Up to 300mA
Switching Frequency
1MHz (Typical)
Package Type
SOT-23
With its advanced features and compact form factor, the TPS62207DBVR from Texas Instruments is a reliable and efficient solution for your power management needs.