Product Overview: TPS62240DRV from Texas Instruments
The TPS62240DRV is a highly efficient synchronous step-down DC-DC converter from Texas Instruments, designed to meet the power management needs of battery-powered and low-power applications. This compact and versatile chip offers a wide input voltage range and delivers a continuous output current of up to 300mA, making it an ideal choice for portable devices.
Key Features
- Efficiency: The TPS62240DRV boasts a high efficiency of up to 95%, which helps in prolonging battery life by minimizing power loss during conversion.
- Input Voltage Range: It supports a broad input voltage range from 2.5V to 6V, accommodating various battery technologies and configurations.
- Adjustable Output Voltage: Users can set the output voltage from 0.7V to 6V via an external resistor divider, providing flexibility for different voltage requirements.
- Low Quiescent Current: The device features a low quiescent current of 15µA, which is beneficial for standby and idle modes in battery-operated devices.
- Power Save Mode: It includes a power save mode that reduces switching frequency under light load conditions, further enhancing efficiency.
- Thermal Protection: The TPS62240DRV comes with thermal shutdown protection, safeguarding the device and the system from overheating.
- Package: It is available in a small 6-pin SON package (DRV), which is suitable for space-constrained applications.
Applications
The versatility of the TPS62240DRV makes it an excellent choice for a wide array of applications, including:
- Mobile Phones and PDAs
- Wireless LAN and Bluetooth® Devices
- Digital Cameras and Audio Players
- Portable Medical Equipment
- Other Battery-Powered Devices
Conclusion
Overall, the TPS62240DRV from Texas Instruments is a robust and efficient solution for power management in portable and low-power devices. Its high efficiency, wide input voltage range, and adjustable output voltage make it a flexible and reliable choice for designers looking to optimize power consumption and extend battery life in their products.