EN
  • EN
  • DE

TPS62240DRVR

Part No TPS62240DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.3A SYNC 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034381-TPS62240DRVR
Family Name TPS62240
Introduction Date April 01, 2007
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62240DRVR CAD Model

Description

Overview of Texas Instruments TPS62240DRVR

The Texas Instruments TPS62240DRVR is a high-efficiency synchronous step-down DC/DC converter tailored for battery-powered and low-power applications. This compact and flexible device is designed to deliver excellent power efficiency and conserve battery life, making it an ideal choice for portable electronics such as smartphones, tablets, and other handheld devices.

Key Features

  • Output Voltage Range: The TPS62240DRVR provides an adjustable output voltage range from 1.8V to 6V, which can be set by an external resistor divider to cater to various application needs.
  • High Efficiency: With up to 95% power efficiency, this converter ensures minimal energy loss during power conversion, which is critical for extending battery life in portable devices.
  • Low Quiescent Current: The device boasts a low quiescent current of typically 15µA, further enhancing its suitability for battery-powered applications where power conservation is paramount.
  • Power Save Mode: For improved efficiency at light loads, the TPS62240DRVR includes a Power Save Mode, which reduces switching losses by entering a low-frequency, pulse-skipping mode.
  • Package and Size: It comes in a small 6-pin SON package with a 2mm x 2mm footprint, making it a space-saving solution for compact electronic designs.
  • Thermal Protection: The device integrates over-temperature protection to safeguard against excessive heat and ensure reliable operation under varying conditions.

Applications

The versatility of the TPS62240DRVR allows it to be used across a wide range of applications. Some of the typical applications include:

  • Portable and Battery-Powered Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • GPS Devices
  • Energy Harvesting
  • Low-Power Wireless Modules

In summary, the Texas Instruments TPS62240DRVR is a highly efficient, versatile, and compact step-down converter that addresses the needs of a multitude of low-power applications. Its small size, coupled with its robust feature set, makes it a go-to choice for designers looking to optimize power consumption in their portable and space-constrained devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8920 $53.5200
140+ $0.7319 $102.4660
215+ $0.7090 $152.4350
295+ $0.6862 $202.4290
380+ $0.6633 $252.0540
505+ $0.5947 $300.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,871 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess