EN
  • EN
  • DE

TPS62242QDDCRQ1

Part No TPS62242QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 300MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 115°C (TA)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name TPS62242
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS62242QDDCRQ1-ND, -TPS62242QDDCRQ1-ND, 296-36999-1, 296-36999-2, -296-36999-1, 296-36999-6, -296-36999-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900876-TPS62242QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62242QDDCRQ1 CAD Model

Description

The TPS62242QDDCRQ1 is a high-efficiency synchronous step-down DC/DC converter tailored for the rigorous demands of automotive and industrial applications. Designed by Texas Instruments, a leader in semiconductor solutions, this converter is part of the TPS6224x family of devices that offer a perfect blend of power efficiency and performance.

Key Features

  • Wide Input Voltage Range: The device operates from a 2.5V to 6V input voltage range, making it suitable for a variety of power supply sources, including standard 3.3V and 5V rails.
  • Adjustable Output Voltage: With an output voltage that can be programmed from 0.8V to VIN, the TPS62242QDDCRQ1 provides the flexibility needed to power a wide range of components.
  • High Efficiency: The converter achieves up to 95% efficiency, which helps to minimize heat generation and improve system reliability.
  • Low Quiescent Current: It features a low quiescent current of 17μA, making it an excellent choice for battery-powered applications where power conservation is critical.
  • Power Save Mode: At light loads, the device enters Power Save Mode to maintain high efficiency over the entire load current range.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from excessive temperature and current conditions.
  • Automotive Qualified: The TPS62242QDDCRQ1 is qualified for automotive applications, complying with the stringent AEC-Q100 standards for reliability and performance.

Applications

The versatile TPS62242QDDCRQ1 is ideal for a range of applications, including infotainment systems, GPS, cameras, and other sensitive electronic components in vehicles. Its robust design also makes it suitable for industrial applications that require efficient power conversion.

Packaging and Availability

This efficient step-down converter is offered in a compact 5-pin SOT-23 package, identified by the Texas Instruments part number TPS62242QDDCRQ1. It is available through various distributors and directly from Texas Instruments, ensuring ready availability for both prototyping and mass production needs.

For detailed specifications, application notes, and evaluation modules, visit the Texas Instruments website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1966 $53.8470
105+ $0.9818 $103.0890
160+ $0.9512 $152.1920
220+ $0.9205 $202.5100
285+ $0.8898 $253.5930
380+ $0.7978 $303.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess