EN
  • EN
  • DE

TPS62260DDCT

Part No TPS62260DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.25 MHz 600 mA Step Down Converter in 2x2SON/TSOT-23 Package | IC REG BUCK ADJ 600MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 6V
Output Current 600mA
Switching Frequency 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Family Part Number TPS62260
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272899-TPS62260DDCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62260DDCT CAD Model

Description

Product Overview: TPS62260DDCT by Texas Instruments

The TPS62260DDCT is a high-efficiency synchronous step-down DC-DC converter from Texas Instruments, tailored for battery-powered and low-power applications. This device is part of TI's extensive range of power management integrated circuits designed to meet the needs of various electronic systems. The TPS62260DDCT is particularly well-suited for portable devices due to its compact size and high energy efficiency.

With an input voltage range of 2.5V to 6V, the TPS62260DDCT can operate from a single lithium-ion battery or a set of alkaline/NiMH cells, making it incredibly versatile for different power sources. The output voltage is programmable from 0.7V to 6V, which allows for flexibility in powering a wide range of low-power circuits and systems.

The converter features a fixed switching frequency of 2.25MHz, which enables the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution. Despite its high switching frequency, the TPS62260DDCT maintains excellent power efficiency, which is critical for extending battery life in portable applications.

One of the key benefits of the TPS62260DDCT is its power-save mode, which enhances efficiency at light loads. This feature is particularly useful for devices that spend a significant amount of time in standby or idle mode. The device also includes a low-power shutdown mode that reduces the quiescent current to less than 1µA, further conserving battery life when the device is not active.

The TPS62260DDCT comes in a small 6-pin SOT-23 package, which is ideal for space-constrained applications. It also includes over-temperature and over-current protection features that safeguard the device and the system it powers from damage due to abnormal operating conditions.

Overall, the TPS62260DDCT is a highly reliable and efficient solution for designers looking to optimize power consumption in their portable and low-power devices. Its ease of use, coupled with Texas Instruments' reputation for quality, makes it a popular choice among engineers and product designers.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1937 $53.7165
105+ $0.9795 $102.8475
160+ $0.9489 $151.8240
220+ $0.9183 $202.0260
285+ $0.8876 $252.9660
380+ $0.7958 $302.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,590 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess