EN
  • EN
  • DE

TPS62261DRVT

Part No TPS62261DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 600MA 6SON / 2.25 MHz 600 mA Step Down Converter in 2x2SON/TSOT-23 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Part Number Series TPS62261
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813821-TPS62261DRVT
Ultra Librarian 3D Model Ultra Librarian TPS62261DRVT CAD Model

Description

The TPS62261DRVT is a highly efficient, synchronous step-down DC/DC converter module designed by Texas Instruments (TI), renowned for its innovation in semiconductor technologies. This device is tailored for battery-powered and low-power applications, delivering a fixed output voltage with outstanding accuracy while maintaining an ultra-low quiescent current.

Key Features

  • High Efficiency: The TPS62261DRVT operates with a high efficiency that can reach up to 95%, making it an ideal choice for extending battery life in portable devices.
  • Adjustable Output Voltage: It provides a fixed output voltage that is factory-set from 1.8V, suitable for powering various digital circuits and components.
  • Low Quiescent Current: With an ultra-low quiescent current of typically 15 µA, this converter minimizes power consumption during light load operations or standby mode, further conserving energy.
  • Power Save Mode: The device includes a Power Save Mode that ensures high efficiency at low output currents, which is critical for maximizing battery life.
  • Small Footprint: Housed in a compact 2x2mm SON-6 package, the TPS62261DRVT occupies minimal board space, which is essential for space-constrained applications.

Applications

The TPS62261DRVT is highly versatile and can be used in a range of applications, including:

  • Mobile Phones and Smart Devices
  • Bluetooth Headsets
  • Portable Media Players
  • Wireless LAN and GPS Devices
  • Microcontroller Power Supplies

Technical Specifications

The TPS62261DRVT operates with an input voltage range from 2.5V to 6V, making it compatible with multiple battery chemistries and configurations. It can deliver up to 600mA of output current, sufficient for a wide array of low-power devices. Additionally, the module is designed with over-temperature and over-current protection features to ensure reliable operation under various conditions.

Conclusion

With its high efficiency, low power consumption, and compact design, the TPS62261DRVT from Texas Instruments is an excellent power management solution for designers seeking to optimize the performance and battery life of their portable and low-power devices.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1309 $50.8905
110+ $0.9280 $102.0800
170+ $0.8990 $152.8300
230+ $0.8700 $200.1000
300+ $0.8410 $252.3000
400+ $0.7540 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,096 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess