Product Overview: TPS62262DRVRG4
The TPS62262DRVRG4 is a highly efficient synchronous step down DC-DC converter from Texas Instruments, designed to deliver a constant current output for a wide range of applications. With its advanced technology and compact design, this converter is ideal for portable and battery-powered devices where energy efficiency and space constraints are critical considerations.
Key Features
- High Efficiency: The TPS62262DRVRG4 offers up to 95% efficiency, which translates to longer battery life and reduced heat generation in end-use applications.
- Adjustable Output Voltage: Users can adjust the output voltage from 1.2V to 6V, making the device versatile for different voltage requirements.
- Low Output Ripple: This DC-DC converter provides a stable power supply with low output voltage ripple, ensuring reliable operation of sensitive electronic components.
- Small Package Size: The device comes in a 2x2mm SON package, which is ideal for space-constrained applications.
- Power Save Mode: It includes a power save mode that maintains high efficiency during light load conditions.
- Thermal Shutdown Protection: The TPS62262DRVRG4 has built-in thermal shutdown protection to prevent damage from overheating.
- Wide Input Voltage Range: It operates over a wide input voltage range from 2V to 6V, accommodating various power sources.
Applications
The TPS62262DRVRG4 is suitable for a diverse array of applications, including but not limited to:
- Smartphones and tablets
- Wireless power tools
- Portable media players
- Handheld GPS units
- Wearable technology
- IoT devices
Quality and Reliability
As with all Texas Instruments products, the TPS62262DRVRG4 is manufactured to high standards, ensuring exceptional quality and reliability. This product is RoHS compliant and designed to meet the rigorous demands of the modern electronic industry, providing a dependable solution for power management challenges.
Whether you're designing a new handheld device or upgrading an existing product, the TPS62262DRVRG4 from Texas Instruments offers the performance, efficiency, and compact size needed to create innovative and energy-conscious electronic solutions.