The LP5907MFX-2.5 is a high-performance, low-noise LDO (Low-Dropout) voltage regulator from the reputable Texas Instruments, designed to meet the stringent requirements of RF and analog circuits. The LP5907MFX-2.5 provides a fixed output voltage of 2.5V with an input voltage range from 2.7V to 5.5V, making it versatile for various applications.
Key Features
- Output Voltage: Fixed 2.5V with excellent load and line regulation.
- High Accuracy: Output voltage accuracy is maintained within ±0.5% over temperature, line, and load variations.
- Low Noise: Designed for noise-sensitive applications, the LP5907MFX-2.5 offers a low noise output with a typical value of 14μVRMS.
- Low Dropout: The low dropout voltage allows operation closer to the input voltage, enhancing efficiency.
- Current: Capable of delivering up to 250 mA of continuous output current.
- Stability: Stable with ceramic capacitors as low as 1µF, providing flexibility in design.
- Power Saving: Features a low quiescent current of 25µA during operation and 1µA in shutdown mode, contributing to power conservation in battery-powered devices.
- Thermal Protection: Integrated thermal shutdown and current limit protection mechanisms ensure device longevity and safe operation under abnormal conditions.
- Package: Available in a small 4-bump DSBGA package or a 5-lead SOT-23 package, suitable for space-constrained applications.
Applications
The LP5907MFX-2.5 is an ideal choice for a wide range of applications, including:
- RF and Analog Circuits
- Portable and Battery-Powered Equipment
- Medical Devices
- Power Supply for Sensors and DSPs
- Audio and Video Applications
With its combination of low noise, high accuracy, and power efficiency, the LP5907MFX-2.5 from Texas Instruments stands out as a reliable power management solution for designers looking to optimize their electronic systems.