EN
  • EN
  • DE

TPS62263TDRVRQ1

Part No TPS62263TDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.5V 600MA 6SON / Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 6-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.5V
Current - Output 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS62263
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISTPS62263TDRVRQ1,-296-25731-1-ND,2156-TPS62263TDRVRQ1,296-25731-1,296-25731-2,-TPS62263TDRVRQ1-NDR,296-25731-6
Standard Package 3,000
Win Source Part Number 1320669-TPS62263TDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62263TDRVRQ1 CAD Model

Description

Product Overview: TPS62263TDRVRQ1 from Texas Instruments

The TPS62263TDRVRQ1 is a high-efficiency synchronous step-down DC/DC converter belonging to Texas Instruments’ automotive-grade product lineup. This advanced power solution is designed to meet the stringent requirements of automotive applications, offering a compact, efficient, and reliable power management solution for a wide range of in-vehicle systems.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 2.3V to 6V, making it versatile for various automotive power supply rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.8V to 6V, which allows for flexibility in powering different automotive subsystems.
  • High Efficiency: With its synchronous step-down converter design, the TPS62263TDRVRQ1 achieves high power efficiency, which is crucial for reducing thermal load and improving system reliability.
  • Peak Current Mode Control: The device employs peak current mode control for fast transient response, ensuring stable operation during sudden changes in load.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, further enhancing its reliability in harsh automotive environments.
  • Small Package Size: Housed in a 6-pin SON package, the TPS62263TDRVRQ1 is optimized for space-constrained applications.
  • Automotive Qualified: As part of TI’s "Q1" series, this converter is qualified for automotive applications, complying with the necessary standards and rigorous testing protocols.

Applications:

The TPS62263TDRVRQ1 is suitable for a broad range of automotive applications, including but not limited to:

  • Infotainment and Audio Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Navigation and Telematics
  • Instrument Cluster and Car Displays
  • Body Control Modules

Conclusion:

With its robust design, flexible voltage adjustment, and high-efficiency operation, the TPS62263TDRVRQ1 from Texas Instruments stands out as a top-tier power management solution for the automotive industry. Whether for powering sensitive electronics or for integration into space-limited designs, this DC/DC converter ensures reliable performance in a range of vehicular environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1841 $53.2845
105+ $0.9716 $102.0180
160+ $0.9412 $150.5920
220+ $0.9109 $200.3980
285+ $0.8805 $250.9425
385+ $0.7894 $303.9190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,740 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess