EN
  • EN
  • DE

TPS62300DRC

Part No TPS62300DRC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 500-mA, 3-MHz SYNCHRONOUS STEP-DOWN CONVERTER IN CHIP SCALE PACKAGING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272904-TPS62300DRC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62300DRC CAD Model

Description

The TPS62300DRC from Texas Instruments is a highly efficient synchronous step-down DC-DC converter optimized for battery-powered and low-power applications. This advanced power solution is designed to deliver a fixed output voltage with outstanding accuracy while maintaining an excellent power efficiency across a wide load range.

Key Features

  • High Efficiency: The TPS62300DRC boasts an efficiency rate of up to 95%, ensuring minimal power loss during the conversion process and prolonging battery life in portable devices.
  • Adjustable Output Voltage: This converter supports a programmable output voltage range from 0.75V to 1.8V, which can be set using external resistors, making it versatile for various applications.
  • Load Capability: It can deliver up to 800mA of continuous output current, making it suitable for powering a range of devices, from microprocessors to RF modules.
  • Low Ripple: The device is engineered to maintain low output voltage ripple, ensuring stable power for sensitive electronics.
  • Fast Transient Response: The TPS62300DRC is capable of handling quick changes in load, which is critical for maintaining voltage stability during sudden power demands.
  • Small Footprint: Housed in a compact 10-pin VSON package, it occupies minimal board space, which is crucial for space-constrained applications.

Applications

Due to its high efficiency and adjustable voltage features, the TPS62300DRC is ideal for a wide range of applications, including:

  • Smartphones and PDAs
  • Wireless LAN and Bluetooth® devices
  • Digital cameras and audio players
  • Portable medical equipment
  • Other battery-operated devices

Additional Information

The TPS62300DRC includes a 2.25MHz fixed-frequency PWM mode, which allows for the use of small inductors and capacitors, further reducing the overall solution size. Additionally, it features a Power Save Mode that reduces quiescent current during light load conditions, thereby enhancing battery life in portable applications. With its integrated power MOSFETs, thermal shutdown, and under-voltage lockout, the TPS62300DRC ensures reliable operation and device protection.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2336 $55.5120
90+ $1.1556 $104.0040
135+ $1.1165 $150.7275
195+ $1.0385 $202.5075
255+ $0.9994 $254.8470
315+ $0.9604 $302.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,324 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess