EN
  • EN
  • DE

TPS62300YZDR

Part No TPS62300YZDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.4V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DSBGA (2.3x1.3)
Win Source Part Number 109706-TPS62300YZDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62300YZDR CAD Model

Description

Overview of Texas Instruments TPS62300YZDR

The TPS62300YZDR is a highly efficient synchronous step-down DC-DC converter from Texas Instruments (TI), tailored for battery-powered applications. This compact and powerful component is designed to deliver a continuous output current of up to 3A, making it ideal for portable devices that require a small form factor without compromising on power delivery.

Key Features

  • High Efficiency: With an efficiency of up to 96%, the TPS62300YZDR ensures minimal power loss and maximum battery life, which is crucial for mobile and handheld devices.
  • Adjustable Output Voltage: The output voltage can be programmed from 0.75V to 1.8V, allowing for versatile use across various applications that require different voltage levels.
  • Fast Transient Response: The device's excellent transient response helps maintain a stable output voltage even during rapid load changes, which is essential for maintaining the performance of the powered device.
  • Small Package Size: Encased in a compact 8-pin SON package, the TPS62300YZDR saves valuable board space and is well-suited for space-constrained applications.
  • Low Output Voltage Ripple: The converter is designed to produce a low voltage ripple, ensuring a clean and stable power supply for sensitive electronics.

Applications

The TPS62300YZDR is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • Digital Cameras and Video Equipment
  • GPS Navigation Systems

Technical Specifications

  • Input Voltage Range: 2.5V to 6V
  • Switching Frequency: Up to 3MHz, which allows the use of small inductors and capacitors.
  • Thermal Performance: The device operates effectively over a wide temperature range, making it reliable under various environmental conditions.
  • Protection Features: Includes over-temperature and over-current protection, enhancing the safety and durability of the device.

In conclusion, the TPS62300YZDR from Texas Instruments is a robust and efficient solution for powering today's compact and power-hungry electronic devices. Its high efficiency, programmability, and small footprint make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3049 $52.1960
95+ $1.0707 $101.7165
145+ $1.0373 $150.4085
200+ $1.0038 $200.7600
260+ $0.9704 $252.3040
345+ $0.8700 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess