The TPS62301YZHR from Texas Instruments is a highly efficient synchronous step-down DC-DC converter, optimized for battery-powered applications. This advanced power solution is designed to meet the rigorous power and space constraints of modern portable devices.
Key Features
- High Efficiency: The TPS62301YZHR operates with up to 95% efficiency, which helps to extend battery life in portable devices.
- Adjustable Output Voltage: It offers an adjustable output voltage range from 0.75V to 1.8V, allowing designers to tailor the voltage to their specific requirements.
- High Load Capability: This converter can deliver up to 500 mA of continuous output current, suitable for handling high-load conditions.
- Low Ripple: It produces a low output voltage ripple, ensuring stable operation of sensitive RF and analog circuits.
- Fast Transient Response: The device's excellent transient response allows it to quickly adapt to changes in load, maintaining stable output voltage during sudden demand spikes.
- Small Footprint: The TPS62301YZHR comes in a compact 8-bump YZP package, making it ideal for space-constrained applications.
Applications
Due to its versatility and high performance, the TPS62301YZHR is well-suited for a wide range of applications, including:
- Smartphones and tablets
- Portable media players
- Wireless LAN and Bluetooth® devices
- Digital cameras and video recorders
- Handheld gaming devices
- GPS receivers
Technical Specifications
Parameter
Value
Input Voltage Range
2.5V to 6.0V
Output Voltage Range
0.75V to 1.8V
Output Current
Up to 500 mA
Efficiency
Up to 95%
Package
8-bump YZP
With its combination of high efficiency, adjustable output, and small package size, the TPS62301YZHR from Texas Instruments is an excellent choice for designers looking to optimize power management in their next-generation portable devices.