EN
  • EN
  • DE

TPS62302DRCRG4

Part No TPS62302DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 500-mA, 3-MHz SYNCHRONOUS STEP-DOWN CONVERTER IN CHIP SCALE PACKAGING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272908-TPS62302DRCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62302DRCRG4 CAD Model

Description

Product Overview: TPS62302DRCRG4

The TPS62302DRCRG4 is a high-efficiency synchronous step-down DC-DC converter manufactured by Texas Instruments, designed to meet the power management requirements of battery-powered and low-power applications. This advanced power solution is ideal for portable devices due to its compact size, high efficiency, and excellent thermal performance.

Key Features

  • Output Voltage Range: The TPS62302DRCRG4 provides an adjustable output voltage range from 0.75V to 1.8V, which is suitable for powering the latest generation of processors and ICs.
  • High Efficiency: With an efficiency of up to 95%, this converter ensures minimal power loss and extends battery life, making it perfect for mobile and handheld devices.
  • Load and Line Regulation: It maintains stable output voltage with excellent load and line regulation, ensuring reliable performance even under varying conditions.
  • Fast Transient Response: The device's fast transient response helps to maintain voltage stability during sudden changes in load, such as when a processor switches from a low-power state to full operation.
  • Low Ripple: Its low output voltage ripple makes it suitable for noise-sensitive applications such as RF circuits and audio applications.
  • Small Package: The TPS62302DRCRG4 comes in a small 10-pin QFN package, making it ideal for space-constrained applications.

Applications

The versatility of the TPS62302DRCRG4 allows it to be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld GPS Units
  • Wireless LAN and Bluetooth Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS62302DRCRG4 is no exception. It is designed to meet the rigorous standards required in professional electronic systems, ensuring long-term reliability and consistent performance in your application.

With its advanced features and Texas Instruments' reputation for quality, the TPS62302DRCRG4 is a superior choice for designers looking to optimize power consumption and maximize battery life in their portable and low-power devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess