EN
  • EN
  • DE

TPS62321YZDT

Part No TPS62321YZDT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.5V 0.5A SYNC 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DSBGA (2.3x1.3)
Win Source Part Number 142005-TPS62321YZDT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62321YZDT CAD Model

Description

Introducing the TPS62321YZDT from Texas Instruments

The TPS62321YZDT is a high-efficiency synchronous step-down DC-DC converter tailored for ultra-mobile applications. Designed by the renowned semiconductor company Texas Instruments, this power management integrated circuit (IC) is engineered to deliver outstanding performance in a compact package.

One of the key features of the TPS62321YZDT is its ability to provide a high power supply efficiency, which is essential for battery-powered devices. The IC operates at a 3MHz fixed switching frequency, allowing the use of small inductors and capacitors, thereby minimizing the overall solution footprint on the PCB. This makes it an ideal choice for space-constrained applications such as smartphones, tablets, and other portable electronics.

The device supports an input voltage range from 2.5V to 5.5V, making it versatile for various battery technologies and configurations. The output voltage is programmable via an I2C-compatible serial interface, which ranges from 0.75V to 1.8V, providing the flexibility to power a wide range of ICs and systems. The TPS62321YZDT is capable of delivering up to 800mA of continuous output current, ensuring sufficient power for demanding applications.

With its high accuracy and excellent load and line transient response, the TPS62321YZDT maintains stable performance even under dynamic operating conditions. The device also features a Power Save Mode, which enhances efficiency at light loads, thus extending battery life. Additionally, it offers a range of protective features such as over-temperature protection, under-voltage lockout, and short-circuit protection, ensuring the safety and reliability of the end application.

The TPS62321YZDT comes in a compact, 8-pin leadless package (YZD), which is designed to meet the stringent space requirements of modern portable electronics. For designers and engineers looking to integrate a power-efficient, high-performance DC-DC converter into their designs, the TPS62321YZDT from Texas Instruments stands out as a robust and versatile solution.

For more information, datasheets, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess