EN
  • EN
  • DE

TPS62362YZHT

Part No TPS62362YZHT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 2.5A 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.77V (1V, 1.1V, 1.2V, 1.23V)
Maximum Output Voltage 1.4V
Output Current 2.5A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-DSBGA (2x2)
Win Source Part Number 1112405-TPS62362YZHT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62362YZHT CAD Model

Description

The TPS62362YZHT is a high-efficiency synchronous step-down DC-DC converter from Texas Instruments, designed to meet the power management needs of portable and battery-powered applications. This advanced power solution is capable of delivering up to 3 A of continuous output current at a voltage range of 0.77 V to 1.4 V, which makes it ideal for powering the latest processors and FPGAs that require a tightly regulated supply voltage at high current levels.

Key Features

  • High Efficiency: The TPS62362YZHT offers a high efficiency of up to 95%, reducing the loss of power through heat and maximizing battery life in portable devices.
  • Adjustable Output Voltage: It provides a user-configurable output voltage from 0.77 V to 1.4 V, allowing designers to tailor the power supply to their specific needs.
  • Fast Transient Response: The device's excellent transient response ensures stable operation during rapid load changes, which is essential for maintaining performance in dynamic systems.
  • Low Ripple: This converter operates with minimal ripple, ensuring a clean power supply that is critical for sensitive electronics.
  • Small Footprint: The TPS62362YZHT comes in a compact 9-ball chip scale package (CSP), which is highly beneficial for space-constrained applications.

Applications

The versatility and performance of the TPS62362YZHT make it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN and Networking Cards
  • GPS Devices
  • Digital Cameras
  • Other Portable Devices Requiring High Power Efficiency

Quality and Reliability

As with all Texas Instruments products, the TPS62362YZHT is manufactured to the highest quality standards with rigorous testing to ensure reliability and performance under various conditions. This commitment to quality enables designers to integrate this power solution with confidence into their products, knowing it will provide a reliable power supply for the application's lifespan.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG QSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3535 $51.7770
52+ $1.9311 $100.4172
81+ $1.8708 $151.5348
111+ $1.8104 $200.9544
143+ $1.7501 $250.2643
192+ $1.5690 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,878 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess