EN
  • EN
  • DE
  • IT

TPS62400DRCTG4

Part No TPS62400DRCTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 400mA, 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 055733-TPS62400DRCTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62400DRCTG4 CAD Model

Description

Product Overview: TPS62400DRCTG4 by Texas Instruments

The TPS62400DRCTG4 is a highly efficient, synchronous step-down DC-DC converter designed by Texas Instruments, tailored for battery-powered and low-power applications. This advanced power solution integrates two voltage regulators that are capable of providing adjustable output voltages, which can be programmed via an external resistor divider.

Key Features

  • Dual Output: The device features two independent output channels with adjustable output voltages from 0.6V to 6V, making it highly versatile for powering various components in a system.
  • High Efficiency: With an efficiency of up to 95%, the TPS62400DRCTG4 ensures minimal power loss and better battery life, which is crucial for portable applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.25V to 6V, accommodating a variety of power sources including single-cell Li-Ion batteries.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 1.2 MHz, allowing designers to optimize between efficiency and external component size.
  • Power Save Mode: At light load currents, it enters Power Save Mode to maintain high efficiency over the entire load current range.
  • Thermal and Over-Current Protection: The device includes thermal shutdown and over-current protection to safeguard the system under abnormal conditions.

Applications

The TPS62400DRCTG4 is ideal for a variety of applications, particularly where efficient power management is essential. It is commonly used in:

  • Smartphones and Tablets
  • Portable and Battery-Powered Equipment
  • Wireless and DSL Modems
  • Point-of-Load Conversions from 5V or 3.3V Rails

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS62400DRCTG4 is no exception. The device is available in a compact, 10-pin VSON package, ensuring a small footprint on the PCB. This product is designed to meet the rigorous demands of modern electronic devices, providing a reliable power management solution for designers and manufacturers.

With its advanced features and flexible design, the TPS62400DRCTG4 from Texas Instruments stands out as an excellent choice for efficient and compact power conversion in a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.1560
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess