EN
  • EN
  • DE

TPS62421DRCR

Part No TPS62421DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.25MHz 400mA/600mA Dual Step-Down Converter In Small 3x3mm QFN Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable (Fixed)
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage 1.2V, 1.8V (1.8V)
Output Current 600mA, 1A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1272924-TPS62421DRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62421
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62421DRCR CAD Model

Description

Product Overview: Texas Instruments TPS62421DRCR

The TPS62421DRCR is a high-efficiency, dual-output, synchronous step-down converter designed by Texas Instruments (TI). This advanced power solution is ideal for portable and battery-powered applications due to its compact size and excellent power management capabilities. The TPS62421DRCR operates over a wide input voltage range from 2.25V to 5.5V, making it suitable for systems powered by Li-Ion batteries or regulated 5V and 3.3V power rails.

The device integrates two independent step-down converters with 1A and 600mA output current capability, respectively. This allows for simultaneous powering of core voltage and I/O voltage in processor-based systems. The TPS62421DRCR boasts high efficiency with up to 95% power conversion rates, which is critical for extending battery life in portable devices.

A key feature of the TPS62421DRCR is its Dynamic Voltage Scaling (DVS) capability, which enables the output voltage to be dynamically adjusted over a range via the serial interface, optimizing power consumption for varying load conditions. Additionally, the device offers a Power Save Mode for light load efficiency, further enhancing battery longevity.

The TPS62421DRCR is designed with system safety in mind, incorporating features such as over-temperature, over-voltage, and under-voltage protection. It also includes a 100% duty cycle for low dropout operation, ensuring reliable performance even during low input voltage conditions.

Packaged in a small 3x3mm QFN package, the TPS62421DRCR is optimized for space-constrained applications. Its small footprint, combined with a minimal number of external components, makes it an excellent choice for mobile phones, PDAs, digital cameras, and other portable electronics requiring efficient power management.

In summary, the TPS62421DRCR from Texas Instruments is a versatile, efficient, and reliable power management solution that meets the demands of modern portable electronics. Its advanced features ensure that it can deliver the performance required for the most challenging applications.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7440 $52.4160
33+ $3.0720 $101.3760
51+ $2.9760 $151.7760
70+ $2.8800 $201.6000
90+ $2.7840 $250.5600
121+ $2.4960 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,285 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess