EN
  • EN
  • DE

TPS62561DCKR

Part No TPS62561DCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Win Source Part Number 394777-TPS62561DCKR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62561DCKR CAD Model

Description

The TPS62561DCKR is a high-efficiency, low-power step-down converter from Texas Instruments, designed to meet the rigorous power requirements of battery-powered and portable applications. This device is part of Texas Instruments' extensive range of power management integrated circuits, offering both performance and reliability for a wide array of devices.

Key Features

  • High Efficiency: The TPS62561DCKR is capable of up to 95% efficiency, which is essential for prolonging battery life in portable devices.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range from 1.8V to 3.6V, allowing designers to tailor the voltage to their specific requirements.
  • Low Quiescent Current: With a low quiescent current of typically 17μA, this device is ideal for battery-powered applications where power conservation is critical.
  • Power Save Mode: It includes a power save mode that reduces the operating frequency under light load conditions, further conserving energy and extending battery life.
  • Small Package Size: The TPS62561DCKR comes in a compact, 6-pin SC-70 package, making it suitable for space-constrained applications.

Applications

The versatility of the TPS62561DCKR makes it suitable for a range of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Wireless headsets and earbuds
  • Portable medical devices
  • Energy harvesting systems

Technical Specifications

The TPS62561DCKR operates with an input voltage range of 2.5V to 5.5V, making it compatible with various battery technologies, from Li-Ion to Alkaline cells. It can deliver a continuous output current of up to 500mA, sufficient for many low-power circuits and systems. The device also features over-temperature and over-current protection, ensuring safe operation under abnormal conditions.

Design Support

Texas Instruments provides comprehensive design support for the TPS62561DCKR, including evaluation modules, application notes, and an online design simulator. This ensures that engineers can quickly and effectively integrate this power solution into their designs with minimal hassle.

For more information, datasheets, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess