EN
  • EN
  • DE

TPS62612YFDT

Part No TPS62612YFDT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.5V 0.35A 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 350mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DSBGA (1.30x.93)
Win Source Part Number 1112421-TPS62612YFDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62612YFDT CAD Model

Description

The TPS62612YFDT is a highly efficient, ultra-small, low-power step-down converter from the reputable electronics manufacturer, Texas Instruments (TI). Designed to meet the stringent power requirements of portable and battery-powered applications, this miniature voltage regulator is a part of TI's extensive range of power management integrated circuits.

Key Features

  • High Efficiency: The TPS62612YFDT boasts an outstanding power conversion efficiency, which is critical for maximizing battery life in portable devices.
  • Ultra-Small Package: With a compact 6-pin wafer chip scale package (WCSP), this device requires minimal space on a printed circuit board, making it ideal for space-constrained applications.
  • Adjustable Output Voltage: The output voltage can be programmed from 1.2V to 1.8V using an external resistor divider, allowing flexibility across different designs and applications.
  • Low Quiescent Current: It features a low quiescent current that significantly reduces the idle power consumption, thus extending the battery life of the end product.
  • Fast Transient Response: The device is designed to provide a fast transient response, which helps in maintaining a stable output voltage despite rapid changes in load current.

Applications

The TPS62612YFDT is suitable for a variety of applications, particularly those requiring a small footprint and high efficiency. These include:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Portable Medical Devices
  • IoT Devices

Technical Specifications

Some of the technical specifications of the TPS62612YFDT include:

  • Input Voltage Range: 2.3V to 5.5V
  • Output Current: Up to 600mA
  • Switching Frequency: 6MHz
  • Thermal Protection
  • Under Voltage Lockout (UVLO)

In conclusion, the TPS62612YFDT from Texas Instruments is a versatile and efficient solution for designers looking to optimize power consumption in their next-generation portable devices. Its small size, combined with high efficiency and design flexibility, make it a top choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2352 $55.5840
100+ $1.0135 $101.3500
155+ $0.9819 $152.1945
215+ $0.9502 $204.2930
275+ $0.9185 $252.5875
365+ $0.8235 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess