EN
  • EN
  • DE

PCM3060PWRG4

Part No PCM3060PWRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 24BIT SER 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 99 / 105 (Differential), 99 / 104 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ 99 / 104
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 126711-PCM3060PWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM3060PWRG4 CAD Model

Description

The PCM3060PWRG4 is a high-performance, integrated circuit product from Texas Instruments (TI), a renowned global semiconductor company.

  • Stereo audio codec: with single-ended inputs and outputs
  • High-performance multi-bit delta-sigma modulator:
  • Analog-to-digital converter (ADC) and digital-to-analog converter (DAC):
  • ADC and DAC Resolution: 24-bit
  • Single power supply operation: 3.3V to 5V
  • Data formats supported: standard, I2S, and left-justified, with data rates up to 96kHz
  • Onboard digital de-emphasis filter:
  • Oversampling digital filter:
  • Clock jitter tolerance: high
  • Package: compact TSSOP-28
  • Power-down mode:
  • Soft mute function:

You May Also Be Interested in

Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Rohm Semiconductor
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess