The TPS62651YFFR is a high-efficiency, ultra-low-power, step-down converter from Texas Instruments, designed to meet the stringent power requirements of battery-powered handheld devices. This compact component is part of the TPS626xx family of synchronous step-down converters that operate with an input voltage range from 2.3 V to 5.5 V, making it ideal for systems powered by a single-cell Li-Ion or Li-polymer battery, as well as those supplied by a 3.3V or 5V power rail.
Key Features
- High Efficiency: The TPS62651YFFR boasts an impressive efficiency rate, which can reach up to 95%. This allows for extended battery life in portable applications, making it an excellent choice for modern, energy-conscious designs.
- Adjustable Output Voltage: This device offers an adjustable output voltage that can be set from 0.6 V to 3.3 V, allowing for flexibility in powering a wide range of components within a system.
- Compact Design: Housed in a small 4-bump YFF wafer chip scale package (WCSP), the TPS62651YFFR is optimized for space-constrained applications, ensuring a minimal footprint on the PCB.
- Low Dropout: The low dropout feature ensures that the converter maintains a consistent output voltage even when the input voltage approaches the output voltage, which is critical for battery-operated devices as the battery voltage declines with use.
Applications
The TPS62651YFFR is suitable for a variety of applications, particularly where power efficiency and space savings are crucial. These include:
- Smartphones and Tablets
- Wireless Headsets and Earbuds
- Portable Media Players
- Wearable Technology
- IoT Devices
Technical Specifications
- Input Voltage Range: 2.3 V to 5.5 V
- Output Voltage Range: 0.6 V to 3.3 V (adjustable)
- Output Current: Up to 600 mA
- Switching Frequency: 3 MHz
- Package: 4-bump YFF (WCSP)
In conclusion, the TPS62651YFFR from Texas Instruments is a versatile, high-efficiency power solution that is well-suited for the latest generation of portable electronics. Its performance and compact size make it a top choice for designers looking to optimize their products for both power consumption and space.