EN
  • EN
  • DE

TPS62674YFDT

Part No TPS62674YFDT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.26V 0.5A 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 4.8V
Nominal Output Voltage (Min/Fixed) 1.26V
Output Current 500mA
Frequency - Switching 5.45MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DSBGA (1.30x.93)
Win Source Part Number 1112439-TPS62674YFDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62674YFDT CAD Model

Description

The TPS62674YFDT is a compact, high-efficiency, step-down converter from Texas Instruments, designed to meet the power management requirements of battery-powered and low-power applications. This advanced power solution is ideal for portable devices such as smartphones, tablets, and IoT devices, where space is at a premium and energy efficiency is paramount.

Boasting a wide input voltage range of 2.3V to 5.5V, the TPS62674YFDT can efficiently regulate output voltages as low as 0.6V, with the ability to supply up to 600mA of load current. This flexibility makes it suitable for powering the latest generation of processors and SoCs, which often require low core voltages for optimal performance.

At the heart of this device is a 2.25MHz step-down converter, which allows for the use of small inductors and capacitors, resulting in a minimalistic footprint on the PCB. The high switching frequency also translates to faster transient response times and improved regulation under dynamic load conditions.

The TPS62674YFDT incorporates a range of features to ensure the longevity and reliability of your application. These include over-temperature protection, under-voltage lockout, and a power-save mode that significantly reduces quiescent current during light-load operations. This combination of features ensures that the power consumption is minimized without compromising performance, thereby extending battery life.

Texas Instruments has designed the TPS62674YFDT with a focus on ease of use. It comes in a small 6-pin YFDT package, which is optimized for thermal performance and space-saving on the circuit board. Moreover, the device requires minimal external components, which simplifies design and accelerates time-to-market for product developers.

In summary, the TPS62674YFDT from Texas Instruments is a high-performance, efficient, and versatile power solution that addresses the needs of modern electronic devices. Its advanced features and compact design make it an excellent choice for designers looking to optimize power consumption and maximize battery life in their products.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3260 $51.1720
53+ $1.9086 $101.1558
82+ $1.8489 $151.6098
112+ $1.7893 $200.4016
145+ $1.7296 $250.7920
194+ $1.5507 $300.8358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,349 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess