EN
  • EN
  • DE

TPS62740DSSR

Part No TPS62740DSSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK ADJ 300MA 12WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, Bluetooth (BLT)
Voltage - Input 2.2 V to 5.5 V
Number of Outputs 1
Output Voltage 1.8 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-WSON (3x2)
Win Source Part Number 034415-TPS62740DSSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS62740DSSR CAD Model

Description

The TPS62740DSSR is a highly efficient, low-power step-down converter from Texas Instruments, designed to extend the battery life of portable devices. This advanced power solution is an ideal choice for energy-sensitive applications such as wearable technology, medical devices, and Internet of Things (IoT) sensors, where power efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The converter boasts a high efficiency of up to 90%, which is achieved through an innovative design that includes a 360 nA ultra-low quiescent current. This feature significantly reduces power consumption in both active and standby modes, contributing to longer battery life.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.8 V to 3.3 V, allowing for flexibility in powering a wide range of low-voltage devices.
  • Load Capability: It can deliver up to 300 mA of output current, making it suitable for a variety of applications that require a moderate amount of power.
  • Power Save Mode: The TPS62740DSSR includes a power save mode that optimizes efficiency at light loads, further conserving energy when the device operates under minimal power requirements.
  • Package: Comes in a small 3x3 mm QFN package, perfect for space-constrained applications.

Applications

The versatility of the TPS62740DSSR allows it to be used across various applications, some of which include:

  • Smart Wearables
  • Wireless Sensors
  • Energy Harvesting Systems
  • Medical Monitoring Devices
  • Smart Meters

Technical Specifications

With a wide input voltage range of 2.2 V to 5.5 V, the TPS62740DSSR is capable of operating from a variety of energy sources, including single-cell batteries. It also features a low output voltage ripple and excellent transient response, which are crucial for maintaining stable operation in sensitive electronic devices.

For designers and engineers looking for a power-efficient solution, the TPS62740DSSR from Texas Instruments offers the perfect blend of efficiency, flexibility, and compactness to meet the demands of modern portable electronics.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4590 $50.4900
270+ $0.3766 $101.6820
415+ $0.3648 $151.3920
570+ $0.3531 $201.2670
735+ $0.3413 $250.8555
985+ $0.3060 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,110 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess