EN
  • EN
  • DE
  • IT

TPS62745DSST

Part No TPS62745DSST
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 0.3A 12WSON / Conv DC-DC 3.3V to 10V Synchronous Step Down Single-Out 1.8V to 3.3V 0.3A 12-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DCS-Control
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 3.3V
Voltage Input MAX 10V
Output Voltage 1.8V
Output Voltage MAX 3.3V
Output Current 300mA
Frequency - Switching Up to 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-WSON (3x2)
Win Source Part Number 798087-TPS62745DSST
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62745
Introduction Date May 30, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62745DSST CAD Model

Description

Overview of Texas Instruments TPS62745DSST

The TPS62745DSST from Texas Instruments is a highly efficient step-down converter with a low quiescent current, tailored for battery-powered applications. This advanced power solution is designed to extend battery life in portable devices, making it an ideal choice for a wide range of applications, such as smart meters, medical devices, and wireless sensors.

Key Features

  • High Efficiency: The TPS62745DSST boasts a high conversion efficiency, which is crucial for minimizing energy loss and maximizing battery life.
  • Low Quiescent Current: With an ultra-low quiescent current of typically 360 nA, this converter helps to reduce standby power consumption, further conserving battery life when devices are in idle mode.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.9V to 3.3V, allowing flexibility to power a variety of circuits requiring different voltage levels.
  • Power Save Mode: The device includes a power save mode that maintains high efficiency during light load conditions, which is essential for prolonging battery operation.
  • Package: The TPS62745DSST comes in a small 12-pin WSON package, making it suitable for compact designs where space is at a premium.

Performance and Applications

The TPS62745DSST operates over a wide input voltage range from 2.2V to 5.5V, which allows it to support a variety of battery chemistries and configurations. Its excellent transient response and tight voltage regulation ensure reliable performance even under varying load conditions.

Due to its high efficiency and low power consumption, the TPS62745DSST is particularly well-suited for energy-sensitive applications. It is commonly used in portable electronics, IoT devices, and other applications where preserving battery life is critical. Its ability to provide a stable and efficient power supply under varying conditions makes it a versatile component in any power management design.

Overall, the TPS62745DSST from Texas Instruments represents a sophisticated power management solution that combines performance, efficiency, and versatility, making it an excellent choice for designers looking to optimize their battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,760 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess