EN
  • EN
  • DE

TPS6281208QWRWYRQ1

Part No TPS6281208QWRWYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.1V 2A 9VQFN / Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 2A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.1V
Current - Output 2A
Frequency - Switching 1.8MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (3x2)
Base Product Number TPS6281208
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS6281208QWRWYRQ1TR,296-TPS6281208QWRWYRQ1DKR,296-TPS6281208QWRWYRQ1CT
Standard Package 3,000
Win Source Part Number 1317642-TPS6281208QWRWYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS6281208QWRWYRQ1 CAD Model

Description

TPS6281208QWRWYRQ1 - Automotive Step-Down Converter from Texas Instruments

The TPS6281208QWRWYRQ1 is a high-performance, automotive-grade step-down converter designed and manufactured by Texas Instruments (TI) to address the power management needs of modern automotive applications. This efficient and reliable integrated circuit (IC) is part of TI's extensive power management portfolio and is specifically engineered to meet the stringent requirements of the automotive industry.

Featuring a wide input voltage range from 2.4V to 5.5V, the TPS6281208QWRWYRQ1 is capable of delivering up to 3A of continuous output current, making it an ideal solution for powering advanced driver-assistance systems (ADAS), infotainment systems, and other automotive subsystems that require a stable and efficient power supply.

The device incorporates TI's state-of-the-art DCS-Control™ topology, which provides a fast transient response and maintains a tight output voltage regulation even during sudden load changes. This characteristic is particularly important in automotive environments where electronic systems must remain stable and operational across a variety of conditions.

To ensure safety and reliability, the TPS6281208QWRWYRQ1 is equipped with a comprehensive set of protection features, including over-temperature protection, over-current protection, and under-voltage lockout. These features help safeguard the IC and the systems it powers from potential damage caused by abnormal operating conditions.

The compact QFN package of the TPS6281208QWRWYRQ1 is designed for space-constrained applications, and its low-profile and small footprint make it an excellent choice for modern vehicles where board space is at a premium. Additionally, the device is AEC-Q100 qualified, which is a critical standard for automotive ICs, ensuring that it can withstand the harsh environments and rigorous demands of automotive applications.

In summary, the TPS6281208QWRWYRQ1 from Texas Instruments is a robust and efficient automotive step-down converter that offers a high level of performance and protection for critical vehicle electronics. Its advanced features and adherence to automotive quality standards make it a reliable power solution for the next generation of vehicles.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3111 $50.8442
47+ $2.1648 $101.7456
72+ $2.0917 $150.6024
103+ $1.9454 $200.3762
134+ $1.8723 $250.8882
167+ $1.7992 $300.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess