EN
  • EN
  • DE
  • IT

TPS628120MQWRWYRQ1

Part No TPS628120MQWRWYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS628120MQWRWYRQ1 ORBEA / Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 2A
Frequency - Switching 1.8MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (3x2)
Base Product Number TPS628120
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS628120MQWRWYRQ1DKR,296-TPS628120MQWRWYRQ1TR,296-TPS628120MQWRWYRQ1CT
Standard Package 3,000
Win Source Part Number 1317666-TPS628120MQWRWYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS628120MQWRWYRQ1 CAD Model

Description

The TPS628120MQWRWYRQ1 from Texas Instruments is a highly-efficient, synchronous step-down converter that's part of TI's Eco-friendly Nano Module family. Designed specifically for automotive applications, it adheres to the stringent quality and reliability standards required in the industry.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.4 V to 5.5 V, making it versatile for various automotive power supply scenarios.
  • Output Current: It can deliver up to 2 A of continuous output current, ensuring sufficient power for demanding applications.
  • High Efficiency: The TPS628120MQWRWYRQ1 is optimized for high efficiency across a wide load range, which is critical for reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6 V to 4.5 V, providing flexibility to power a broad range of automotive electronics.
  • Thermal Performance: Enhanced thermal performance is achieved through a 2.5mm x 2.5mm VQFN package, ensuring reliable operation even in high-temperature environments.
  • Quality Assurance: As part of the automotive-grade product line, this converter meets the AEC-Q100 Grade 1 standard, guaranteeing stable operation between -40°C and +125°C.

Applications

The TPS628120MQWRWYRQ1 is ideal for use in various automotive systems, including infotainment systems, advanced driver assistance systems (ADAS), and other power-sensitive applications where efficiency and reliability are paramount.

Design Support

Texas Instruments provides comprehensive design support for the TPS628120MQWRWYRQ1, including evaluation modules, simulation models, and detailed technical documentation to facilitate rapid design-in and development.

Ordering and Packaging

This step-down converter is available in a compact, 16-pin VQFN package and is supplied on tape and reel for efficient handling and manufacturing integration. For ordering, use the full part number TPS628120MQWRWYRQ1 to ensure receipt of the automotive-grade product.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5831 $55.4085
80+ $1.2990 $103.9200
120+ $1.2584 $151.0080
165+ $1.2178 $200.9370
215+ $1.1772 $253.0980
285+ $1.0554 $300.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,285 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess