EN
  • EN
  • DE

TPS62825DMQR

Part No TPS62825DMQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 6VSON / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-VFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4V
Current - Output 2A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-VFDFN
Supplier Device Package 6-VSON-HR (1.5x1.5)
Base Product Number TPS62825
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49521-1,296-49521-2,296-49521-6
Standard Package 3,000
Win Source Part Number 1101023-TPS62825DMQR
Ultra Librarian 3D Model Ultra Librarian TPS62825DMQR CAD Model

Description

Overview of Texas Instruments TPS62825DMQR

The TPS62825DMQR is a highly efficient, synchronous step-down converter from Texas Instruments designed to deliver outstanding performance for a wide range of applications. This compact and versatile power management IC is suitable for battery-powered systems, embedded solutions, and portable devices due to its low quiescent current and high efficiency across light and heavy loads.

Key Features

  • High Efficiency: The TPS62825DMQR offers a peak efficiency of up to 95%, ensuring minimal power loss during the conversion process. This leads to extended battery life in portable applications and reduced thermal dissipation, which is crucial for maintaining system reliability.
  • Wide Input Voltage Range: With an input voltage range of 2.4V to 5.5V, this converter is versatile enough to be used in various system architectures, accommodating single-cell lithium-ion batteries or higher voltage sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to VIN, allowing for a broad range of output voltages suitable for driving different loads, from microcontrollers to RF circuits.
  • Low Quiescent Current: An ultra-low quiescent current of just 20μA (typical) under light-load conditions contributes to the overall energy efficiency of the system, making it an ideal choice for standby and battery-operated applications.
  • Small Footprint: The TPS62825DMQR comes in a compact VSON-10 package, making it a space-saving solution for densely packed PCBs.
  • Thermal Shutdown and Over-Current Protection: Built-in safety features include thermal shutdown and over-current protection, ensuring the longevity and safe operation of the device under various conditions.

Applications

The TPS62825DMQR is well-suited for a range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless power supplies
  • Smart meters and IoT devices
  • Point of Load (POL) conversions

With its high efficiency, wide input range, and compact size, the TPS62825DMQR from Texas Instruments is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5522 $52.4590
225+ $0.4531 $101.9475
345+ $0.4389 $151.4205
475+ $0.4248 $201.7800
610+ $0.4106 $250.4660
815+ $0.3682 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,640 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess