EN
  • EN
  • DE

TPS62826DMQT

Part No TPS62826DMQT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 6VSON / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 6-VFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4V
Current - Output 3A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-VFDFN
Supplier Device Package 6-VSON-HR (1.5x1.5)
Base Product Number TPS62826
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53228-1,296-53228-2,296-53228-6
Standard Package 250
Win Source Part Number 1317635-TPS62826DMQT
Ultra Librarian 3D Model Ultra Librarian TPS62826DMQT CAD Model

Description

TPS62826DMQT: High-Efficiency Step-Down Converter from Texas Instruments

The TPS62826DMQT is a highly efficient synchronous step-down converter from Texas Instruments, designed to meet the power management needs of a wide range of applications. This compact module is part of the TPS62826 series, renowned for its low quiescent current and high efficiency across light to heavy loads. Its versatility makes it suitable for battery-powered devices, IoT applications, and portable electronics, where power conservation is crucial.

With an input voltage range of 2.4V to 5.5V, the TPS62826DMQT is optimized for systems powered by a variety of sources, including single-cell Li-Ion batteries, or 3.3V and 5V power rails. The device supports an adjustable output voltage from 0.6V to 4V, allowing it to cater to the specific voltage requirements of different ICs and processors. This flexibility is a significant advantage for designers looking to use a single converter for multiple voltage rails.

The TPS62826DMQT boasts an impressive efficiency of up to 90% at 5V IN to 3.3V OUT conversion, making it one of the most power-efficient solutions in its class. This high efficiency is maintained over a broad load range, thanks to its 1.5A continuous output current capability and Texas Instruments' proprietary DCS-Control topology. The DCS-Control topology provides a seamless transition between high-efficiency Pulse Width Modulation (PWM) mode and Power Save Mode, ensuring optimal power usage during light load conditions.

Safety and reliability are also key features of the TPS62826DMQT. It includes cycle-by-cycle current limit, over-temperature protection, and an undervoltage lockout, safeguarding the device and the system it powers from various fault conditions. The converter is available in a small 2mm x 2mm HotRod™ QFN package, which minimizes the solution footprint and is ideal for space-constrained applications.

In summary, the TPS62826DMQT from Texas Instruments is an advanced, high-efficiency step-down converter that combines performance, flexibility, and reliability. Its wide input voltage range, adjustable output, and compact size make it an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1547 $51.7128
57+ $1.7679 $100.7703
88+ $1.7127 $150.7176
121+ $1.6574 $200.5454
157+ $1.6022 $251.5454
209+ $1.4365 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,790 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess